MOSFET P-CH 20V 24A TO220AB Product overview: IRL5602 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL5602 can be used for catalog matching and distributor lookup.
P-Channel 20V 24A (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 921543-IRL5602
Series: HEXFET®
Features: P-Channel 20 V 24A (Tc) - Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 20V 24A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRL5602 | IRL5602-ND | 921543-IRL5602 | IRL5602 |
| Product Name | 20V 24A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL5602 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 |