Infineon Technologies AG 600V 240A IGBT Transistor IRGPS46160DPBF

Description
IGBT 600V 240A SUPER247 Product overview: IRGPS46160DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 240A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 240A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS46160DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 240A SUPER247 Product overview: IRGPS46160DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 240A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 240A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS46160DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 240A IGBT Transistor
279-IRGPS46160DPBF
600V 240A IGBT Transistor 279-IRGPS46160DPBF
IGBT 600V 240A SUPER247 Product overview: IRGPS46160DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 240A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 240A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS46160DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 240A SUPER247 Product overview: IRGPS46160DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 240A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 240A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPS46160DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 8793479P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT,IRGPS46160DPBF

IGBT,IRGPS46160DPBF

Supplier's Site
IGBTs - 8793479 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8793479
IGBTs 8793479
IGBT,IRGPS46160DPBF

IGBT,IRGPS46160DPBF

Supplier's Site
IGBTs - 1459714 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1459714
IGBTs 1459714
IGBT,IRGPS46160DPBF

IGBT,IRGPS46160DPBF

Supplier's Site
IGBTs - Single - IRGPS46160DPBF - 812335-IRGPS46160DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPS46160DPBF
812335-IRGPS46160DPBF
IGBTs - Single - IRGPS46160DPBF 812335-IRGPS46160DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 812335-IRGPS46160DPB F Packaging: Tube Mounting Style: Through Hole Power - Max: 750W Reverse Recovery Time (trr): 130ns Current - Collector Pulsed (Icm): 360A Switching Energy: 5.75mJ (on), 3.43mJ (off) Input Type: Standard Gate Charge: 240nC Test Condition: 400V, 120A, 4.7Ohm, 15V Supplier Device Package: SUPER-247 (TO-274AA) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 240A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.05V at 15V, 120A Td (on/off) at 25°C: 80ns/190ns

Manufacturer: Infineon Technologies
Win Source Part Number: 812335-IRGPS46160DPBF
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 750W
Reverse Recovery Time (trr): 130ns
Current - Collector Pulsed (Icm): 360A
Switching Energy: 5.75mJ (on), 3.43mJ (off)
Input Type: Standard
Gate Charge: 240nC
Test Condition: 400V, 120A, 4.7Ohm, 15V
Supplier Device Package: SUPER-247 (TO-274AA)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 240A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.05V at 15V, 120A
Td (on/off) at 25°C: 80ns/190ns

Buy Now
Single IGBTs - IRGPS46160DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPS46160DPBF-ND
Single IGBTs IRGPS46160DPBF-ND
IGBT 600V 240A 750W Through Hole SUPER-247™ (TO-274AA)

IGBT 600V 240A 750W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Single IGBTs - IRGPS46160DPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGPS46160DPBF
Single IGBTs IRGPS46160DPBF
IGBT 600V 240A SUPER247

IGBT 600V 240A SUPER247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGPS46160DPBF
IGBT Transistors IRGPS46160DPBF
IGBT Transistors 600V TRENCH IGBT ULTRAFAST

IGBT Transistors 600V TRENCH IGBT ULTRAFAST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGPS46160DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPS46160DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGPS46160DPBF
IGBT 600V 240A SUPER247

IGBT 600V 240A SUPER247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGPS46160DPBF 8793479P 8793479 812335-IRGPS46160DPBF IRGPS46160DPBF-ND IRGPS46160DPBF IRGPS46160DPBF IRGPS46160DPBF
Product Name 600V 240A IGBT Transistor IGBTs IGBTs IGBTs - Single - IRGPS46160DPBF Single IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data