Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540NSTRRPBF IRL540NSTRRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205468-IRL540NSTRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 74nC @ 5V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 44 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205468-IRL540NSTRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 74nC @ 5V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 44 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540NSTRRPBF - 205468-IRL540NSTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540NSTRRPBF
205468-IRL540NSTRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540NSTRRPBF 205468-IRL540NSTRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205468-IRL540NSTRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 74nC @ 5V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 44 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205468-IRL540NSTRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 74nC @ 5V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 44 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 36A MOSFET Transistor
278-IRL540NSTRRPBF
100V 36A MOSFET Transistor 278-IRL540NSTRRPBF
MOSFET N-CH 100V 36A D2PAK Product overview: IRL540NSTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL540NSTRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 36A D2PAK Product overview: IRL540NSTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL540NSTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL540NSTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL540NSTRRPBF-ND
Single FETs, MOSFETs IRL540NSTRRPBF-ND
N-Channel 100V 36A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK

N-Channel 100V 36A (Tc) 3.8W (Ta), 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL540NSTRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL540NSTRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL540NSTRRPBF
MOSFET N-CH 100V 36A D2PAK

MOSFET N-CH 100V 36A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 205468-IRL540NSTRRPBF 278-IRL540NSTRRPBF IRL540NSTRRPBF-ND IRL540NSTRRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL540NSTRRPBF 100V 36A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
IGBT Modules - 6MS30017E43W34404NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details