Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188465-IRL3102
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
N-Channel 20V 61A (Tc) 89W (Tc) Through Hole TO-220AB
MOSFET N-CH 20V 61A TO220AB Product overview: IRL3102 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3102 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 61A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1188465-IRL3102 | IRL3102-ND | 278-IRL3102 | IRL3102 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3102 | Single FETs, MOSFETs | 20V 61A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 |