Infineon Technologies AG 40V 104A MOSFET Transistor IRL1104PBF

Description
MOSFET N-CH 40V 104A TO220AB Product overview: IRL1104PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1104PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 104A TO220AB Product overview: IRL1104PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1104PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 104A MOSFET Transistor
278-IRL1104PBF
40V 104A MOSFET Transistor 278-IRL1104PBF
MOSFET N-CH 40V 104A TO220AB Product overview: IRL1104PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1104PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 104A TO220AB Product overview: IRL1104PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1104PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL1104PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL1104PBF-ND
Single FETs, MOSFETs IRL1104PBF-ND
N-Channel 40V 104A (Tc) 167W (Tc) Through Hole TO-220AB

N-Channel 40V 104A (Tc) 167W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104PBF - 1047421-IRL1104PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104PBF
1047421-IRL1104PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104PBF 1047421-IRL1104PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047421-IRL1104PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 68nC @ 4.5V Max Input Capacitance: 3445pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 1047421-IRL1104PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 104A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 68nC @ 4.5V
Max Input Capacitance: 3445pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL1104PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL1104PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL1104PBF
MOSFET N-CH 40V 104A TO220AB

MOSFET N-CH 40V 104A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRL1104PBF IRL1104PBF-ND 1047421-IRL1104PBF IRL1104PBF
Product Name 40V 104A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 167000 milliwatts 167000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

60V 120A MOSFET Transistor - 278-AUIRFS3306TRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 230000 milliwatts
View Details
8 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details