Manufacturer: Infineon Technologies
Win Source Part Number: 088980-IRGS4062DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 89ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 1.95V @ 15V, 24A
Total Switching Energy(Ets): 115μJ (on), 600μJ (off)
Turn-on and Turn-off delay time: 41ns/104ns
Testing Conditions: 400V, 24A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IGBT Trench 600V 48A 250W Surface Mount D2PAK
IGBT 600V 48A 250W D2PAK Product overview: IRGS4062DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 48A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 48A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS4062DPBF can be used for catalog matching and distributor lookup.
IGBT 600V 48A 250W D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 088980-IRGS4062DPBF | IRGS4062DPBF-ND | 279-IRGS4062DPBF | IRGS4062DPBF |
| Product Name | IGBTs - Single - IRGS4062DPBF | Single IGBTs | 600V 48A 250W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.95 volts | |||
| PD | 250000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |