Infineon Technologies AG Single IGBTs IRGP4068DPBF

Description
IGBT Trench 600V 96A 330W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT Trench 600V 96A 330W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4068DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4068DPBF-ND
Single IGBTs IRGP4068DPBF-ND
IGBT Trench 600V 96A 330W Through Hole TO-247AC

IGBT Trench 600V 96A 330W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 96A IGBT Transistor
279-IRGP4068DPBF
600V 96A IGBT Transistor 279-IRGP4068DPBF
IGBT TRENCH 600V 96A TO247AC Product overview: IRGP4068DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4068DPBF can be used for catalog matching and distributor lookup.

IGBT TRENCH 600V 96A TO247AC Product overview: IRGP4068DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4068DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP4068DPBF - 016698-IRGP4068DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4068DPBF
016698-IRGP4068DPBF
IGBTs - Single - IRGP4068DPBF 016698-IRGP4068DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 016698-IRGP4068DPBF Packaging: Bulk Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 95nC Family Name: IRGP4068D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 96A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 330W Pulsed Collector Current: 144A Collector-emitter saturation voltage(Max): 2.14V @ 15V, 48A Total Switching Energy(Ets): 1.28mJ (off) Turn-on and Turn-off delay time: -/145ns Testing Conditions: 400V, 48A, 10 Ohm, 15V Alternative Parts (Cross-Reference): AUIRGP4063D; IXGH50N60C4; NGTB60N60SWG; STGW40NC60V; Introduction Date: August 16, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 016698-IRGP4068DPBF
Packaging: Bulk
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 95nC
Family Name: IRGP4068D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 96A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 330W
Pulsed Collector Current: 144A
Collector-emitter saturation voltage(Max): 2.14V @ 15V, 48A
Total Switching Energy(Ets): 1.28mJ (off)
Turn-on and Turn-off delay time: -/145ns
Testing Conditions: 400V, 48A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): AUIRGP4063D; IXGH50N60C4; NGTB60N60SWG; STGW40NC60V;
Introduction Date: August 16, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRGP4068DPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGP4068DPBF
Single IGBTs IRGP4068DPBF
IGBT TRENCH 600V 96A TO247AC

IGBT TRENCH 600V 96A TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGP4068DPBF
IGBT Transistors IRGP4068DPBF
IGBT Transistors 600V UltraFast Trnch w/Ultra-Low VF Diode

IGBT Transistors 600V UltraFast Trnch w/Ultra-Low VF Diode

Buy Now Datasheet
IGBT 600V 96A 330W TO247AC - 376-IRGP4068DPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 96A 330W TO247AC
376-IRGP4068DPBF
IGBT 600V 96A 330W TO247AC 376-IRGP4068DPBF
IGBT 600V 96A 330W TO247AC

IGBT 600V 96A 330W TO247AC

Supplier's Site
Integrated Circuits (ICs) - Transistors - IGBTs - IRGP4068DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRGP4068DPBF
Integrated Circuits (ICs) - Transistors - IGBTs IRGP4068DPBF
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site
Igbt, 600V, 96A, 175Deg C, 330W; Continuous Collector Current Infineon - 27T9954 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 96A, 175Deg C, 330W; Continuous Collector Current Infineon
27T9954
Igbt, 600V, 96A, 175Deg C, 330W; Continuous Collector Current Infineon 27T9954
IGBT, 600V, 96A, 175DEG C, 330W; Continuous Collector Current:96A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:330W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, 600V, 96A, 175DEG C, 330W; Continuous Collector Current:96A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:330W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4068DPBF-ND 279-IRGP4068DPBF 016698-IRGP4068DPBF IRGP4068DPBF IRGP4068DPBF 376-IRGP4068DPBF IRGP4068DPBF 27T9954
Product Name Single IGBTs 600V 96A IGBT Transistor IGBTs - Single - IRGP4068DPBF Single IGBTs IGBT Transistors IGBT 600V 96A 330W TO247AC Integrated Circuits (ICs) - Transistors - IGBTs Igbt, 600V, 96A, 175Deg C, 330W; Continuous Collector Current Infineon
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AC TO-247; TO-247-3 TO-3
Packing Method Tube Tube Bulk; Bulk Bulk; Bulk
Structure Trench
PD 330 milliwatts 330000 milliwatts 330000 milliwatts 330000 milliwatts
Unlock Full Specs
to access all available technical data