IGBT Trench 600V 20A 101W Surface Mount D²PAK
IGBT 600V 20A 101W D2PAK Product overview: IRGS4064DTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 101W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 101W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS4064DTRLPBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338110-IRGS4064DTRL
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package: Tape & Reel
Standard Package: 800
Power - Max: 101 W
Reverse Recovery Time (trr): 62 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Pulsed (Icm): 40 A
Switching Energy: 29µJ (on) , 200µJ (off)
Input Type: Standard
Gate Charge: 32 nC
Test Condition: 400V, 10A, 22Ohm, 15V
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Product Status: Obsolete
Current - Collector (Ic) (Max): 20 A
Vce(on) (Max) @ Vge, Ic: 1.91V @ 15V, 10A
Td (on/off) @ 25°C: 27ns/79ns
IGBT 600V 20A 101W D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGS4064DTRLPBF-ND | 279-IRGS4064DTRLPBF | 1338110-IRGS4064DTRLPBF | IRGS4064DTRLPBF |
| Product Name | Single IGBTs | 600V 20A 101W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |