Infineon Technologies AG N-Channel Power MOSFET IRL60HS118

Description
New logic level MOSFETs for low VGS Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom and adapter applications. The PQFN 2x2 package is especially suited for high speed switching and form factor critical applications. It enables higher power density and improved efficiency as well as significant space saving. VGS Summary of Features Lowest FOM (RDS(on) x Qg/gd) Optimized Qg, Coss, and Qrr for fast switching� Logic level compatibility Tiny PQFN 2 x 2 mm package Benefits Smallest package footprint Higher power density designs Higher switching frequency Reduced parts count wherever 5 V supplies are available Driven directly from microcontrollers (slow switching)� System cost reduction Potential Applications Wireless charging Telecom Adapter � Applications Adapters and chargers ADAS & autonomous driving Cordless vacuum cleaners Home appliances Solutions for inductive wireless charging above 50 W
Request a Quote
Description
New logic level MOSFETs for low VGS Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom and adapter applications. The PQFN 2x2 package is especially suited for high speed switching and form factor critical applications. It enables higher power density and improved efficiency as well as significant space saving. VGS Summary of Features Lowest FOM (RDS(on) x Qg/gd) Optimized Qg, Coss, and Qrr for fast switching� Logic level compatibility Tiny PQFN 2 x 2 mm package Benefits Smallest package footprint Higher power density designs Higher switching frequency Reduced parts count wherever 5 V supplies are available Driven directly from microcontrollers (slow switching)� System cost reduction Potential Applications Wireless charging Telecom Adapter � Applications Adapters and chargers ADAS & autonomous driving Cordless vacuum cleaners Home appliances Solutions for inductive wireless charging above 50 W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRL60HS118 is an N-channel power MOSFET designed for wireless charging, telecom, and adapter applications, featuring a PQFN 2 mm x 2 mm package. It has a drain-to-source voltage rating of 60 V, a maximum on-resistance of 17 mΩ at 10 V gate voltage, and a continuous drain current of 18.5 A at 25°C with bottom-side cooling. The device supports direct drive from microcontrollers with a gate threshold voltage of 1.7 V typical and total gate charge of 5.3 nC. It is qualified to JEDEC JESD47F and meets RoHS compliance, with a moisture sensitivity level of MSL1.

Datasheet Summary
Powered by GS/AI

The IRL60HS118 is an N-channel power MOSFET designed for wireless charging, telecom, and adapter applications, featuring a PQFN 2 mm x 2 mm package. It has a drain-to-source voltage rating of 60 V, a maximum on-resistance of 17 mΩ at 10 V gate voltage, and a continuous drain current of 18.5 A at 25°C with bottom-side cooling. The device supports direct drive from microcontrollers with a gate threshold voltage of 1.7 V typical and total gate charge of 5.3 nC. It is qualified to JEDEC JESD47F and meets RoHS compliance, with a moisture sensitivity level of MSL1.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IRL60HS118 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IRL60HS118
N-Channel Power MOSFET IRL60HS118
New logic level MOSFETs for low VGS Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom and adapter applications. The PQFN 2x2 package is especially suited for high speed switching and form factor critical applications. It enables higher power density and improved efficiency as well as significant space saving. VGS Summary of Features Lowest FOM (RDS(on) x Qg/gd) Optimized Qg, Coss, and Qrr for fast switching� Logic level compatibility Tiny PQFN 2 x 2 mm package Benefits Smallest package footprint Higher power density designs Higher switching frequency Reduced parts count wherever 5 V supplies are available Driven directly from microcontrollers (slow switching)� System cost reduction Potential Applications Wireless charging Telecom Adapter � Applications Adapters and chargers ADAS & autonomous driving Cordless vacuum cleaners Home appliances Solutions for inductive wireless charging above 50 W

New logic level MOSFETs for low VGS

Available in three different voltage classes (60 V, 80 V and 100 V), Infineon’s new logic level power MOSFETs are highly suitable for wireless charging, telecom and adapter applications. The PQFN 2x2 package is especially suited for high speed switching and form factor critical applications. It enables higher power density and improved efficiency as well as significant space saving. VGS


Summary of Features

  • Lowest FOM (RDS(on) x Qg/gd)
  • Optimized Qg, Coss, and Qrr for fast switching�
  • Logic level compatibility
  • Tiny PQFN 2 x 2 mm package

Benefits

  • Smallest package footprint
  • Higher power density designs
  • Higher switching frequency
  • Reduced parts count wherever 5 V supplies are available
  • Driven directly from microcontrollers (slow switching)�
  • System cost reduction

Potential Applications

  • Wireless charging
  • Telecom
  • Adapter
    �

Applications

  • Adapters and chargers
  • ADAS & autonomous driving
  • Cordless vacuum cleaners
  • Home appliances
  • Solutions for inductive wireless charging above 50 W
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 960970-IRL60HS118 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
960970-IRL60HS118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 960970-IRL60HS118
Win Source Part Number: 960970-IRL60HS118 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 18.5A (Tc) Rds On (Max) @ Id, Vgs: 17mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 2.3V @ 10µA Power Dissipation (Max): 11.5W (Tc) Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-PQFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): CSD18543Q3A; Fake Threat In the Open Market: 57 pct. HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: 2156-IRL60HS118,INFI RFIRL60HS118 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 960970-IRL60HS118
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 18.5A (Tc)
Rds On (Max) @ Id, Vgs: 17mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 10µA
Power Dissipation (Max): 11.5W (Tc)
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-PQFN (2x2)
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): CSD18543Q3A;
Fake Threat In the Open Market: 57 pct.
HTSUS: 0000.00.0000
Mfr: International Rectifier
Other Names: 2156-IRL60HS118,INFIRFIRL60HS118
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 2439303P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439303P
MOSFETs 2439303P
Infineon IRL60HS118

Infineon IRL60HS118

Supplier's Site
MOSFETs - 2439302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439302
MOSFETs 2439302
Infineon IRL60HS118

Infineon IRL60HS118

Supplier's Site
MOSFETs - 2439303 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439303
MOSFETs 2439303
Infineon IRL60HS118

Infineon IRL60HS118

Supplier's Site
Singapore, Singapore
60V 18.5A MOSFET Transistor
278-IRL60HS118
60V 18.5A MOSFET Transistor 278-IRL60HS118
MOSFET N-CH 60V 18.5A 6PQFN Product overview: IRL60HS118 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL60HS118 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 18.5A 6PQFN Product overview: IRL60HS118 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL60HS118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL60HS118DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL60HS118DKR-ND
Single FETs, MOSFETs IRL60HS118DKR-ND
N-Channel 60V 18.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)

N-Channel 60V 18.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRL60HS118CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL60HS118CT-ND
Single FETs, MOSFETs IRL60HS118CT-ND
N-Channel 60V 18.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)

N-Channel 60V 18.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRL60HS118TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL60HS118TR-ND
Single FETs, MOSFETs IRL60HS118TR-ND
N-Channel 60V 18.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)

N-Channel 60V 18.5A (Tc) 11.5W (Tc) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Mosfet, N-Ch, 60V, 18.5A, 11.5W, Pqfn; Transistor Polarity Infineon - 93AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 18.5A, 11.5W, Pqfn; Transistor Polarity Infineon
93AC7148
Mosfet, N-Ch, 60V, 18.5A, 11.5W, Pqfn; Transistor Polarity Infineon 93AC7148
MOSFET, N-CH, 60V, 18.5A, 11.5W, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:18.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0133ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 18.5A, 11.5W, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:18.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0133ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL60HS118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL60HS118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL60HS118
MOSFET N-CH 60V 18.5A 6PQFN

MOSFET N-CH 60V 18.5A 6PQFN

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL60HS118 960970-IRL60HS118 2439303P 278-IRL60HS118 IRL60HS118DKR-ND IRL60HS118 93AC7148 IRL60HS118
Product Name N-Channel Power MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 60V 18.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 18.5A, 11.5W, Pqfn; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0170 ohms 0.0133 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type PG-TSDSON-6 SOT3 PQFN Tape & Reel (TR) 6-PowerVDFN TO-3 6-PowerVDFN
Unlock Full Specs
to access all available technical data