Manufacturer: Infineon Technologies
Win Source Part Number: 103259-IRGS8B60KTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: NPT
Input Type: Standard
Gate Charge: 29nc
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 28A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 34A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 8A
Total Switching Energy(Ets): 160μJ (on), 160μJ (off)
Turn-on and Turn-off delay time: 23ns/140ns
Testing Conditions: 400V, 8A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IGBT NPT 600V 28A 167W Surface Mount D2PAK
IGBT 600V 28A 167W D2PAK Product overview: IRGS8B60KTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS8B60KTRLPBF can be used for catalog matching and distributor lookup.
IGBT 600V 28A 167W D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 103259-IRGS8B60KTRLPBF | IRGS8B60KTRLPBFTR-ND | 279-IRGS8B60KTRLPBF | IRGS8B60KTRLPBF |
| Product Name | IGBTs - Single - IRGS8B60KTRLPBF | Single IGBTs | 600V 28A 167W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.2 volts | |||
| PD | 167000 milliwatts | 167 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |