Infineon Technologies AG 430V 20A 125W IGBT Transistor IRGS14C40L

Description
IGBT 430V 20A 125W D2PAK Product overview: IRGS14C40L from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS14C40L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 430V 20A 125W D2PAK Product overview: IRGS14C40L from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS14C40L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430V 20A 125W IGBT Transistor
279-IRGS14C40L
430V 20A 125W IGBT Transistor 279-IRGS14C40L
IGBT 430V 20A 125W D2PAK Product overview: IRGS14C40L from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS14C40L can be used for catalog matching and distributor lookup.

IGBT 430V 20A 125W D2PAK Product overview: IRGS14C40L from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS14C40L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGS14C40L - 1188399-IRGS14C40L - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGS14C40L
1188399-IRGS14C40L
IGBTs - Single - IRGS14C40L 1188399-IRGS14C40L
Manufacturer: Infineon Technologies Win Source Part Number: 1188399-IRGS14C40L Packaging: Tube Mounting Style: SMD Input Type: Logic Gate Charge: 27nC Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 430V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 125W Vce(on) (Maximum) at Vge, Ic: 1.75V at 5V, 14A Td (on/off) at 25°C: 900ns/6μs

Manufacturer: Infineon Technologies
Win Source Part Number: 1188399-IRGS14C40L
Packaging: Tube
Mounting Style: SMD
Input Type: Logic
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 430V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 125W
Vce(on) (Maximum) at Vge, Ic: 1.75V at 5V, 14A
Td (on/off) at 25°C: 900ns/6μs

Buy Now
Single IGBTs - IRGS14C40L-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGS14C40L-ND
Single IGBTs IRGS14C40L-ND
IGBT 430V 20A 125W Surface Mount D2PAK

IGBT 430V 20A 125W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGS14C40L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGS14C40L
Discrete Semiconductor Products - Transistors - IGBTs IRGS14C40L
IGBT 430V 20A 125W D2PAK

IGBT 430V 20A 125W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGS14C40L 1188399-IRGS14C40L IRGS14C40L-ND IRGS14C40L
Product Name 430V 20A 125W IGBT Transistor IGBTs - Single - IRGS14C40L Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data