Infineon Technologies AG Single FETs, MOSFETs IRL2505L

Description
N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL2505L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL2505L-ND
Single FETs, MOSFETs IRL2505L-ND
N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262

N-Channel 55V 104A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262

Buy Now Datasheet
Singapore, Singapore
55V 104A MOSFET Transistor
278-IRL2505L
55V 104A MOSFET Transistor 278-IRL2505L
MOSFET N-CH 55V 104A TO262 Product overview: IRL2505L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2505L can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 104A TO262 Product overview: IRL2505L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2505L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505L - 1047433-IRL2505L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505L
1047433-IRL2505L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505L 1047433-IRL2505L
Manufacturer: Infineon Technologies Win Source Part Number: 1047433-IRL2505L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 130nC @ 5V Max Input Capacitance: 5000pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 8 mOhm @ 54A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047433-IRL2505L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 104A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 130nC @ 5V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8 mOhm @ 54A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL2505L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL2505L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL2505L
MOSFET N-CH 55V 104A TO262

MOSFET N-CH 55V 104A TO262

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL2505L-ND 278-IRL2505L 1047433-IRL2505L IRL2505L
Product Name Single FETs, MOSFETs 55V 104A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2505L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 3800 milliwatts 3800 to 200000 milliwatts
Unlock Full Specs
to access all available technical data