Infineon Technologies AG Single FETs, MOSFETs IRL530NSTRL

Description
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL530NSTRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL530NSTRL-ND
Single FETs, MOSFETs IRL530NSTRL-ND
N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

N-Channel 100V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
100V 17A MOSFET Transistor
278-IRL530NSTRL
100V 17A MOSFET Transistor 278-IRL530NSTRL
MOSFET N-CH 100V 17A D2PAK Product overview: IRL530NSTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530NSTRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17A D2PAK Product overview: IRL530NSTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530NSTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRL - 875231-IRL530NSTRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRL
875231-IRL530NSTRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRL 875231-IRL530NSTRL
Manufacturer: Infineon Technologies Win Source Part Number: 875231-IRL530NSTRL Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875231-IRL530NSTRL
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 17A (Tc) 3.8W (Ta), 79W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL530NSTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL530NSTRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL530NSTRL
MOSFET N-CH 100V 17A D2PAK

MOSFET N-CH 100V 17A D2PAK

Supplier's Site
Power Field-Effect Transistor, 17A I(D), 100V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, POWER, D2PAK, 3 PIN - 3717-IRL530NSTRL - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 17A I(D), 100V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, POWER, D2PAK, 3 PIN
3717-IRL530NSTRL
Power Field-Effect Transistor, 17A I(D), 100V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, POWER, D2PAK, 3 PIN 3717-IRL530NSTRL
Power Field-Effect Transistor, 17A I(D), 100V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, POWER, D2PAK, 3 PIN

Power Field-Effect Transistor, 17A I(D), 100V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, POWER, D2PAK, 3 PIN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number IRL530NSTRL-ND 278-IRL530NSTRL 875231-IRL530NSTRL IRL530NSTRL 3717-IRL530NSTRL
Product Name Single FETs, MOSFETs 100V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530NSTRL Discrete Semiconductor Products - Transistors - FETs, MOSFETs Power Field-Effect Transistor, 17A I(D), 100V, 0.12ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, POWER, D2PAK, 3 PIN
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data