Infineon Technologies AG Single IGBTs IRGP4066DPBF

Description
IGBT Trench 600V 140A 454W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT Trench 600V 140A 454W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4066DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4066DPBF-ND
Single IGBTs IRGP4066DPBF-ND
IGBT Trench 600V 140A 454W Through Hole TO-247AC

IGBT Trench 600V 140A 454W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 140A IGBT Transistor
279-IRGP4066DPBF
600V 140A IGBT Transistor 279-IRGP4066DPBF
IGBT TRENCH 600V 140A TO247AC Product overview: IRGP4066DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 140A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4066DPBF can be used for catalog matching and distributor lookup.

IGBT TRENCH 600V 140A TO247AC Product overview: IRGP4066DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 140A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 140A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4066DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGP4066DPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGP4066DPBF
Single IGBTs IRGP4066DPBF
IGBT TRENCH 600V 140A TO247AC

IGBT TRENCH 600V 140A TO247AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGP4066DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP4066DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP4066DPBF
IGBT TRENCH 600V 140A TO247AC

IGBT TRENCH 600V 140A TO247AC

Supplier's Site
Igbt, 1.7V, 140A, To-247Ac-3; Continuous Collector Current Infineon - 27T2751 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.7V, 140A, To-247Ac-3; Continuous Collector Current Infineon
27T2751
Igbt, 1.7V, 140A, To-247Ac-3; Continuous Collector Current Infineon 27T2751
IGBT, 1.7V, 140A, TO-247AC-3; Continuous Collector Current:140A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:454W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

IGBT, 1.7V, 140A, TO-247AC-3; Continuous Collector Current:140A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:454W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRGP4066DPBF
IGBT Transistors IRGP4066DPBF
IGBT Transistors 600V UltraFast Trench IGBT

IGBT Transistors 600V UltraFast Trench IGBT

Buy Now Datasheet
IGBT 600V 140A 454W TO247AC - 376-IRGP4066DPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 140A 454W TO247AC
376-IRGP4066DPBF
IGBT 600V 140A 454W TO247AC 376-IRGP4066DPBF
IGBT 600V 140A 454W TO247AC

IGBT 600V 140A 454W TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4066DPBF-ND 279-IRGP4066DPBF IRGP4066DPBF IRGP4066DPBF 27T2751 IRGP4066DPBF 376-IRGP4066DPBF
Product Name Single IGBTs 600V 140A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 1.7V, 140A, To-247Ac-3; Continuous Collector Current Infineon IGBT Transistors IGBT 600V 140A 454W TO247AC
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Tube Tube; Tube Tube; Tube
Structure Trench
PD 454 milliwatts 454000 milliwatts 454000 milliwatts
Unlock Full Specs
to access all available technical data