Infineon Technologies AG Single FETs, MOSFETs IRL1004STRRPBF

Description
N-Channel 40V 130A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 40V 130A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL1004STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL1004STRRPBF-ND
Single FETs, MOSFETs IRL1004STRRPBF-ND
N-Channel 40V 130A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

N-Channel 40V 130A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1004STRRPBF - 1047419-IRL1004STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1004STRRPBF
1047419-IRL1004STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1004STRRPBF 1047419-IRL1004STRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047419-IRL1004STRRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 200W (Tc) Family Name: IRL1004 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 100nC @ 4.5V Max Input Capacitance: 5330pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 78A, 10V Alternative Parts (Cross-Reference): SUB75N04-05L; SUM110N04-05H; SUM110N04-05H-E3; SUM75N04-05L-E3; Introduction Date: July 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047419-IRL1004STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Family Name: IRL1004
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 100nC @ 4.5V
Max Input Capacitance: 5330pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 78A, 10V
Alternative Parts (Cross-Reference): SUB75N04-05L; SUM110N04-05H; SUM110N04-05H-E3; SUM75N04-05L-E3;
Introduction Date: July 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 130A MOSFET Transistor
278-IRL1004STRRPBF
40V 130A MOSFET Transistor 278-IRL1004STRRPBF
MOSFET N-CH 40V 130A D2PAK Product overview: IRL1004STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1004STRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 130A D2PAK Product overview: IRL1004STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1004STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL1004STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL1004STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL1004STRRPBF
MOSFET N-CH 40V 130A D2PAK

MOSFET N-CH 40V 130A D2PAK

Supplier's Site
MOSFET N-CH 40V 130A D2PAK - 376-IRL1004STRRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 130A D2PAK
376-IRL1004STRRPBF
MOSFET N-CH 40V 130A D2PAK 376-IRL1004STRRPBF
MOSFET N-CH 40V 130A D2PAK

MOSFET N-CH 40V 130A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL1004STRRPBF-ND 1047419-IRL1004STRRPBF 278-IRL1004STRRPBF IRL1004STRRPBF 376-IRL1004STRRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1004STRRPBF 40V 130A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 40V 130A D2PAK
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 40 volts 40 volts
PD 3800 to 200000 milliwatts 3800 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data