N-Channel 20V 36A (Tc) 35W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 1188485-IRL3714Z
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 35W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 36A
Rds On (Maximum) at Id, Vgs: 16mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.55V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7.2nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 550pF at 10V
MOSFET N-CH 20V 36A TO220AB Product overview: IRL3714Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3714Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 36A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRL3714Z-ND | 1188485-IRL3714Z | 278-IRL3714Z | IRL3714Z |
| Product Name | Single FETs, MOSFETs | FETs - Single - IRL3714Z | 20V 36A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | Tube | TO-220; TO-220-3 |
| V(BR)DSS | 20 volts | |||
| QG | 7.2 nC |