Infineon Technologies AG Single FETs, MOSFETs IRL3202PBF

Description
N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3202PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3202PBF-ND
Single FETs, MOSFETs IRL3202PBF-ND
N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-220AB

N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
20V 48A MOSFET Transistor
278-IRL3202PBF
20V 48A MOSFET Transistor 278-IRL3202PBF
MOSFET N-CH 20V 48A TO220AB Product overview: IRL3202PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3202PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 48A TO220AB Product overview: IRL3202PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3202PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202PBF - 069692-IRL3202PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202PBF
069692-IRL3202PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202PBF 069692-IRL3202PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069692-IRL3202PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 43nC @ 4.5V Max Input Capacitance: 2000pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 069692-IRL3202PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 43nC @ 4.5V
Max Input Capacitance: 2000pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.019Ohm;ID 48A;TO-220AB;PD 69W;VGS +/-10V - 70017201 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.019Ohm;ID 48A;TO-220AB;PD 69W;VGS +/-10V
70017201
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.019Ohm;ID 48A;TO-220AB;PD 69W;VGS +/-10V 70017201
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.019Ohm;ID 48A;TO-220AB;PD 69W;VGS +/-10V

MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.019Ohm;ID 48A;TO-220AB;PD 69W;VGS +/-10V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3202PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3202PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3202PBF
MOSFET N-CH 20V 48A TO220AB

MOSFET N-CH 20V 48A TO220AB

Supplier's Site
MOSFET N-CH 20V 48A TO-220AB - 376-IRL3202PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 48A TO-220AB
376-IRL3202PBF
MOSFET N-CH 20V 48A TO-220AB 376-IRL3202PBF
MOSFET N-CH 20V 48A TO-220AB

MOSFET N-CH 20V 48A TO-220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL3202PBF-ND 278-IRL3202PBF 069692-IRL3202PBF 70017201 IRL3202PBF 376-IRL3202PBF
Product Name Single FETs, MOSFETs 20V 48A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202PBF MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.019Ohm;ID 48A;TO-220AB;PD 69W;VGS +/-10V Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 48A TO-220AB
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220 TO-220; TO-220-3
PD 69000 milliwatts 69000 milliwatts 69000 milliwatts 69000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data