Infineon Technologies AG Single IGBTs IRGP4068D-EPBF

Description
IGBT Trench 600V 96A 330W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT Trench 600V 96A 330W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4068D-EPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4068D-EPBF-ND
Single IGBTs IRGP4068D-EPBF-ND
IGBT Trench 600V 96A 330W Through Hole TO-247AD

IGBT Trench 600V 96A 330W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IRGP4068D-EPBF - 069678-IRGP4068D-EPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4068D-EPBF
069678-IRGP4068D-EPBF
IGBTs - Single - IRGP4068D-EPBF 069678-IRGP4068D-EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069678-IRGP4068D-EPB F Packaging: Bulk Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 95nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD Maximum Current Collector: 96A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 330W Pulsed Collector Current: 144A Collector-emitter saturation voltage(Max): 2.14V @ 15V, 48A Total Switching Energy(Ets): 1.28mJ (off) Turn-on and Turn-off delay time: -/145ns Testing Conditions: 400V, 48A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069678-IRGP4068D-EPBF
Packaging: Bulk
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 95nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD
Maximum Current Collector: 96A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 330W
Pulsed Collector Current: 144A
Collector-emitter saturation voltage(Max): 2.14V @ 15V, 48A
Total Switching Energy(Ets): 1.28mJ (off)
Turn-on and Turn-off delay time: -/145ns
Testing Conditions: 400V, 48A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IRGP4068D-EPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Singapore, Singapore
600V 96A IGBT Transistor
279-IRGP4068D-EPBF
600V 96A IGBT Transistor 279-IRGP4068D-EPBF
IGBT TRENCH 600V 96A TO247AD Product overview: IRGP4068D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4068D-EPBF can be used for catalog matching and distributor lookup.

IGBT TRENCH 600V 96A TO247AD Product overview: IRGP4068D-EPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4068D-EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGP4068D-EPBF
IGBT Transistors IRGP4068D-EPBF
IGBT Transistors 600V UltraFast Trnch w/Ultra-Low VF Diode

IGBT Transistors 600V UltraFast Trnch w/Ultra-Low VF Diode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGP4068D-EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP4068D-EPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP4068D-EPBF
IGBT TRENCH 600V 96A TO247AD

IGBT TRENCH 600V 96A TO247AD

Supplier's Site
Single IGBTs - IRGP4068D-EPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGP4068D-EPBF
Single IGBTs IRGP4068D-EPBF
IGBT TRENCH 600V 96A TO247AD

IGBT TRENCH 600V 96A TO247AD

Supplier's Site Datasheet
Igbt, 1.65V, 96A, To-247Ad-3; Continuous Collector Current Infineon - 28M6156 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.65V, 96A, To-247Ad-3; Continuous Collector Current Infineon
28M6156
Igbt, 1.65V, 96A, To-247Ad-3; Continuous Collector Current Infineon 28M6156
IGBT, 1.65V, 96A, TO-247AD-3; Continuous Collector Current:96A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:330W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

IGBT, 1.65V, 96A, TO-247AD-3; Continuous Collector Current:96A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:330W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4068D-EPBF-ND 069678-IRGP4068D-EPBF IRGP4068D-EPBF 279-IRGP4068D-EPBF IRGP4068D-EPBF IRGP4068D-EPBF IRGP4068D-EPBF 28M6156
Product Name Single IGBTs IGBTs - Single - IRGP4068D-EPBF 600V 96A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt, 1.65V, 96A, To-247Ad-3; Continuous Collector Current Infineon
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD TO-247; TO-247COPAK Tube TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Bulk; Bulk Tube; Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data