IGBT 600V 47A 192W Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 921532-IRGP6630DPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 600 V 47 A 192 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT 600V 47A TO247AC Product overview: IRGP6630DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP6630DPBF can be used for catalog matching and distributor lookup.
IGBT 600V 47A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP6630DPBF-ND | 921532-IRGP6630DPBF | 279-IRGP6630DPBF | IRGP6630DPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRGP6630DPBF | 600V 47A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |