Infineon Technologies AG IGBTs - Single - IRGP4650DPBF IRGP4650DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875219-IRGP4650DPBF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 600 V 76 A 268 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: IRGP4650 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001535760, 2156-IRGP4650DPBF
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875219-IRGP4650DPBF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 600 V 76 A 268 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: IRGP4650 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001535760, 2156-IRGP4650DPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRGP4650DPBF - 875219-IRGP4650DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4650DPBF
875219-IRGP4650DPBF
IGBTs - Single - IRGP4650DPBF 875219-IRGP4650DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875219-IRGP4650DPBF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 600 V 76 A 268 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: IRGP4650 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001535760, 2156-IRGP4650DPBF

Manufacturer: Infineon Technologies
Win Source Part Number: 875219-IRGP4650DPBF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 600 V 76 A 268 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: IRGP4650
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001535760, 2156-IRGP4650DPBF

Buy Now Datasheet
Single IGBTs - IRGP4650DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4650DPBF-ND
Single IGBTs IRGP4650DPBF-ND
IGBT 600V 76A 268W Through Hole TO-247AC

IGBT 600V 76A 268W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 76A 268W IGBT Transistor
279-IRGP4650DPBF
600V 76A 268W IGBT Transistor 279-IRGP4650DPBF
IGBT 600V 76A 268W TO247AC Product overview: IRGP4650DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A, 268W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 76A, 268W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4650DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 76A 268W TO247AC Product overview: IRGP4650DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 76A, 268W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 76A, 268W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4650DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGP4650DPBF
IGBT Transistors IRGP4650DPBF
IGBT Transistors 600V UltraFast IGBT 50A 268W 104nC

IGBT Transistors 600V UltraFast IGBT 50A 268W 104nC

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IRGP4650DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRGP4650DPBF
Integrated Circuits (ICs) - Transistors - IGBTs IRGP4650DPBF
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 875219-IRGP4650DPBF IRGP4650DPBF-ND 279-IRGP4650DPBF IRGP4650DPBF IRGP4650DPBF
Product Name IGBTs - Single - IRGP4650DPBF Single IGBTs 600V 76A 268W IGBT Transistor IGBT Transistors Integrated Circuits (ICs) - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data