Manufacturer: Infineon Technologies
Win Source Part Number: 1047363-IRGP50B60PD1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 205nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 390W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.85V @ 15V, 50A
Total Switching Energy(Ets): 255μJ (on), 375μJ (off)
Turn-on and Turn-off delay time: 30ns/130ns
Testing Conditions: 390V, 33A, 3.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IGBT NPT 600V 75A 390W Through Hole TO-247AD
IGBT NPT 600V 75A TO247AD Product overview: IRGP50B60PD1-EP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP50B60PD1-EP can be used for catalog matching and distributor lookup.
IGBT NPT 600V 75A TO247AD
IRGP50B60 - DISCRETE IGBT WITH A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1047363-IRGP50B60PD1-EP | IRGP50B60PD1-EP-ND | 279-IRGP50B60PD1-EP | IRGP50B60PD1-EP | IRGP50B60PD1-EP |
| Product Name | IGBTs - Single - IRGP50B60PD1-EP | Single IGBTs | 600V 75A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 2.85 volts | ||||
| PD | 390000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |