N-Channel 40V 130A (Tc) 200W (Tc) Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 040787-IRL1004PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 100nC @ 4.5V
Max Input Capacitance: 5330pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 78A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 130A TO220AB Product overview: IRL1004PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1004PBF can be used for catalog matching and distributor lookup.
MOSFET N-Ch 40V 130A LogicFET TO220AB
MOSFET N-Ch 40V 130A LogicFET TO220AB
MOSFET N-Ch 40V 130A LogicFET TO220AB
MOSFET MOSFT 130A 66.7nC 6.5mOhm LogLvAB
MOSFET Transistor, N Channel, 130 A, 40 V, 6.5 mohm, 10 V, 1 V RoHS Compliant: Yes
MOSFET N-CH 40V 130A TO220AB
MOSFET N-CH 40V 130A TO220AB
MOSFET N-CH 40V 130A TO-220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRL1004PBF-ND | 040787-IRL1004PBF | 278-IRL1004PBF | 5412105 | 5412105P | IRL1004PBF | 38K3036 | IRL1004PBF | IRL1004PBF | 376-IRL1004PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1004PBF | 40V 130A MOSFET Transistor | MOSFETs | MOSFETs | MOSFET | Mosfet Transistor, N Channel, 130 A, 40 V, 6.5 Mohm, 10 V, 1 V Rohs Compliant Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 40V 130A TO-220AB |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | Tube | TO-220; To-220ab | TO-220; TO-220 | TO-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | 40 volts | ||||||
| PD | 200000 milliwatts | 200 milliwatts | 200000 milliwatts | 200000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |