Win Source Part Number: 1065630-IRLML2803TRP
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta)
Rds On (Max) @ Id, Vgs: 250mOhm @ 910mA, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 540mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Micro3™/SOT-23
Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 85 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Infineon Technologies
Other Names: 448-IRLML2803TRPBF-1
Product Status: Obsolete
Small Signal Field-Effect Transistor, 1.2A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, MICRO3, 3 PIN
MOSFET N-CH 30V 1.2A SOT23
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1065630-IRLML2803TRPBF-1 | 9152-IRLML2803TRPBF-1 | IRLML2803TRPBF-1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Small Signal Field-Effect Transistor, 1.2A I(D), 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, MICRO3, 3 PIN | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |