Infineon Technologies AG Single IGBTs IRGPC50FD2

Description
IGBT 600V 70A 200W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 70A 200W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGPC50FD2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPC50FD2-ND
Single IGBTs IRGPC50FD2-ND
IGBT 600V 70A 200W Through Hole TO-247AC

IGBT 600V 70A 200W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 70A IGBT Transistor
279-IRGPC50FD2
600V 70A IGBT Transistor 279-IRGPC50FD2
IGBT W/DIODE 600V 70A TO-247AC Product overview: IRGPC50FD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC50FD2 can be used for catalog matching and distributor lookup.

IGBT W/DIODE 600V 70A TO-247AC Product overview: IRGPC50FD2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPC50FD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGPC50FD2 - 1047367-IRGPC50FD2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPC50FD2
1047367-IRGPC50FD2
IGBTs - Single - IRGPC50FD2 1047367-IRGPC50FD2
Manufacturer: Infineon Technologies Win Source Part Number: 1047367-IRGPC50FD2 Packaging: Bulk Mounting: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Collector-emitter saturation voltage(Max): 1.7V @ 15V, 39A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047367-IRGPC50FD2
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 39A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGPC50FD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPC50FD2
Discrete Semiconductor Products - Transistors - IGBTs IRGPC50FD2
IGBT W/DIODE 600V 70A TO-247AC

IGBT W/DIODE 600V 70A TO-247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGPC50FD2-ND 279-IRGPC50FD2 1047367-IRGPC50FD2 IRGPC50FD2
Product Name Single IGBTs 600V 70A IGBT Transistor IGBTs - Single - IRGPC50FD2 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data