IGBT FAST 900V 51A TO-247AC Product overview: IRGPF50F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 51A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 900V, 51A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPF50F can be used for catalog matching and distributor lookup.
IGBT 900V 51A 200W Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 1188389-IRGPF50F
Packaging: Bulk
Mounting Style: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 51A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 28A
IGBT FAST 900V 51A TO-247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRGPF50F | IRGPF50F-ND | 1188389-IRGPF50F | IRGPF50F |
| Product Name | 900V 51A IGBT Transistor | Single IGBTs | IGBTs - Single - IRGPF50F | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |