Insulated Gate Bipolar Transistor, 65A, 600V, N-Channel
Manufacturer: Infineon Technologies
Win Source Part Number: 848165-IRGP4640DPBF
Features: IGBT 600 V 65 A 250 W
Package: Tube
Family Name: IRGP4640
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRGP4640D-DPBF-ND, SP001535770, SP00153770
IGBT 600V 65A 250W Through Hole TO-247AD
IGBT 600V 65A TO247AD Product overview: IRGP4640DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 65A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 65A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4640DPBF can be used for catalog matching and distributor lookup.
IGBT 600V 65A TO247AD
IGBT Transistors 600V UltraFast IGBT 40A 250W 75nC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGP4640DPBF | 848165-IRGP4640DPBF | IRGP4640DPBF-ND | 279-IRGP4640DPBF | IRGP4640DPBF | IRGP4640DPBF |
| Product Name | IGBTs - Single - IRGP4640DPBF | Single IGBTs | 600V 65A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
| Package Type | TO-247; TO-247COPAK | SOT3 | TO-247; TO-247-3 | Tube |