Infineon Technologies AG 100V 10A MOSFET Transistor IRL520NSTRLPBF

Description
MOSFET N-CH 100V 10A D2PAK Product overview: IRL520NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL520NSTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 10A D2PAK Product overview: IRL520NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL520NSTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A MOSFET Transistor
278-IRL520NSTRLPBF
100V 10A MOSFET Transistor 278-IRL520NSTRLPBF
MOSFET N-CH 100V 10A D2PAK Product overview: IRL520NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL520NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10A D2PAK Product overview: IRL520NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL520NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRL520NSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRL520NSTRLPBFCT-ND
Single FETs, MOSFETs 448-IRL520NSTRLPBFCT-ND
N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRL520NSTRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRL520NSTRLPBFDKR-ND
Single FETs, MOSFETs 448-IRL520NSTRLPBFDKR-ND
N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRL520NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRL520NSTRLPBFTR-ND
Single FETs, MOSFETs 448-IRL520NSTRLPBFTR-ND
N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

N-Channel 100V 10A (Tc) 3.8W (Ta), 48W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520NSTRLPBF - 143341-IRL520NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520NSTRLPBF
143341-IRL520NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520NSTRLPBF 143341-IRL520NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 143341-IRL520NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 143341-IRL520NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 180 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 100V, 10A, To-263Ab; Transistor Polarity Infineon - 34AC1800 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 10A, To-263Ab; Transistor Polarity Infineon
34AC1800
Mosfet, N-Ch, 100V, 10A, To-263Ab; Transistor Polarity Infineon 34AC1800
MOSFET, N-CH, 100V, 10A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 10A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 100V 10A D2PAK - 376-IRL520NSTRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 10A D2PAK
376-IRL520NSTRLPBF
MOSFET N-CH 100V 10A D2PAK 376-IRL520NSTRLPBF
MOSFET N-CH 100V 10A D2PAK

MOSFET N-CH 100V 10A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL520NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL520NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL520NSTRLPBF
MOSFET N-CH 100V 10A D2PAK

MOSFET N-CH 100V 10A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRL520NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL520NSTRLPBF
Single FETs, MOSFETs IRL520NSTRLPBF
MOSFET N-CH 100V 10A D2PAK

MOSFET N-CH 100V 10A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 10A 180mOhm 13.3nC LogLv

MOSFET MOSFT 100V 10A 180mOhm 13.3nC LogLv

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRL520NSTRLPBF 448-IRL520NSTRLPBFCT-ND 143341-IRL520NSTRLPBF 34AC1800 376-IRL520NSTRLPBF IRL520NSTRLPBF IRL520NSTRLPBF IRL520NSTRLPBF
Product Name 100V 10A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520NSTRLPBF Mosfet, N-Ch, 100V, 10A, To-263Ab; Transistor Polarity Infineon MOSFET N-CH 100V 10A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 3.8 milliwatts 3800 to 48000 milliwatts 3800 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data