Manufacturer: Infineon Technologies
Win Source Part Number: 921542-IRL2203NSTRR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 116A (Tc) 3.8W (Ta), 180W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 116A D2PAK Product overview: IRL2203NSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2203NSTRR can be used for catalog matching and distributor lookup.
N-Channel 30V 116A (Tc) 3.8W (Ta), 180W (Tc) Surface Mount D2PAK
MOSFET N-CH 30V 116A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 921542-IRL2203NSTRR | 278-IRL2203NSTRR | IRL2203NSTRR-ND | IRL2203NSTRR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL2203NSTRR | 30V 116A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |