Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3502S IRL3502S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047463-IRL3502S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 4700pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 7 mOhm @ 64A, 7V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047463-IRL3502S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 4700pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 7 mOhm @ 64A, 7V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3502S - 1047463-IRL3502S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3502S
1047463-IRL3502S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3502S 1047463-IRL3502S
Manufacturer: Infineon Technologies Win Source Part Number: 1047463-IRL3502S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 4700pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 7 mOhm @ 64A, 7V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047463-IRL3502S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 110nC @ 4.5V
Max Input Capacitance: 4700pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 7 mOhm @ 64A, 7V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRL3502S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3502S-ND
Single FETs, MOSFETs IRL3502S-ND
N-Channel 20V 110A (Tc) 140W (Tc) Surface Mount D2PAK

N-Channel 20V 110A (Tc) 140W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
20V 110A MOSFET Transistor
278-IRL3502S
20V 110A MOSFET Transistor 278-IRL3502S
MOSFET N-CH 20V 110A D2PAK Product overview: IRL3502S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3502S can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 110A D2PAK Product overview: IRL3502S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3502S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3502S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3502S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3502S
MOSFET N-CH 20V 110A D2PAK

MOSFET N-CH 20V 110A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047463-IRL3502S IRL3502S-ND 278-IRL3502S IRL3502S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3502S Single FETs, MOSFETs 20V 110A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data