N-Channel 20V 54A (Tc) 3.8W (Ta), 71W (Tc) Surface Mount D2PAK
MOSFET N-CH 20V 54A D2PAK Product overview: IRL3715SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3715SPBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 990640-IRL3715SPBF
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 54A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 26A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 71W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1060 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: *IRL3715SPBF,SP00156
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 20V 54A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRL3715SPBF-ND | 278-IRL3715SPBF | 990640-IRL3715SPBF | IRL3715SPBF |
| Product Name | Single FETs, MOSFETs | 20V 54A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |