Infineon Technologies AG Single IGBTs IRGP4760DPBF

Description
IGBT 650V 90A 325W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 650V 90A 325W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4760DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4760DPBF-ND
Single IGBTs IRGP4760DPBF-ND
IGBT 650V 90A 325W Through Hole TO-247AC

IGBT 650V 90A 325W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-IRGP4760DPBF
IGBT Transistor 279-IRGP4760DPBF
IGBT WITH RECOVERY DIODE Product overview: IRGP4760DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4760DPBF can be used for catalog matching and distributor lookup.

IGBT WITH RECOVERY DIODE Product overview: IRGP4760DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4760DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGP4760DPBF - 921531-IRGP4760DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4760DPBF
921531-IRGP4760DPBF
IGBTs - Single - IRGP4760DPBF 921531-IRGP4760DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 921531-IRGP4760DPBF Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 650 V 90 A 325 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921531-IRGP4760DPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 650 V 90 A 325 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGP4760DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP4760DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP4760DPBF
IGBT WITH RECOVERY DIODE

IGBT WITH RECOVERY DIODE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP4760DPBF-ND 279-IRGP4760DPBF 921531-IRGP4760DPBF IRGP4760DPBF
Product Name Single IGBTs IGBT Transistor IGBTs - Single - IRGP4760DPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data