RS Components, Ltd. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
8 bit Microcontroller, AVR 32K FLASH - Processors & Microcontrollers - Microcontrollers
8 bit Microcontroller, AVR 32K FLASH - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
8 bit Microcontroller, AVR, 4KB FLASH - Processors & Microcontrollers - Microcontrollers
8 bit Microcontroller, AVR, 4KB FLASH - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
A functionally compatible module that reproduces the functions of the μPD71054 via gate array μPD71054 (programmable timer / counter LSI from Renesas Electronics). Same size as 600 mm width 24-pin...
ADUC812BSZ - Processors & Microcontrollers - Microcontrollers
ADUC812BSZ - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
ADUC847BSZ62-3 - Processors & Microcontrollers - Microcontrollers
ADUC847BSZ62-3 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
ADUC847BSZ62-5 - Processors & Microcontrollers - Microcontrollers
ADUC847BSZ62-5 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
ADuC848BS62 5V 8bit microcontrollerC-16 - Processors & Microcontrollers - Microcontrollers
ADuC848BS62 5V 8bit microcontrollerC-16 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
ADUC848BSZ62-3 - Processors & Microcontrollers - Microcontrollers
ADUC848BSZ62-3 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
Analog MCU 16MIPS MicroConverter 3V CSP - Processors & Microcontrollers - Microcontrollers
Analog MCU 16MIPS MicroConverter 3V CSP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
Atmel 8051 Full-Speed USB microcontrollers offer a powerful interface option. Family Name = AT89 Package Type = PLCC Mounting Type = Surface Mount Pin Count = 52 Device Core =...
Atmel 8051 Full-Speed USB microcontrollers offer a powerful interface option. Family Name = AT89C Package Type = PLCC Mounting Type = Surface Mount Pin Count = 52 Device Core =...
Atmel offers 8051 flash microcontrollers that supports Controller Area Network (CAN) networking. Family Name = AT89 Package Type = PLCC Mounting Type = Surface Mount Pin Count = 44 Device...
Atmel offers 8051 flash microcontrollers that supports Controller Area Network (CAN) networking. Family Name = AT89 Package Type = VQFP Mounting Type = Surface Mount Pin Count = 44 Device...
Atmel offers 8051 flash microcontrollers that supports Controller Area Network (CAN) networking. Family Name = AT89C Package Type = PLCC Mounting Type = Surface Mount Pin Count = 44 Device...
Atmel offers 8051 flash microcontrollers that supports Controller Area Network (CAN) networking. Family Name = AT89C Package Type = VQFP Mounting Type = Surface Mount Pin Count = 44 Device...
Atmel offers 8051 reprogrammable flash microcontrollers with programmable and erasable read-only memory, using high-density non-volatile memory technology. Family Name = AT89 Package Type = PDIP Mounting Type = Through Hole...
Atmel offers 8051 reprogrammable flash microcontrollers with programmable and erasable read-only memory, using high-density non-volatile memory technology. Family Name = AT89 Package Type = PLCC Mounting Type = Surface Mount...
Atmel offers 8051 reprogrammable flash microcontrollers with programmable and erasable read-only memory, using high-density non-volatile memory technology. Family Name = AT89 Package Type = SOIC Mounting Type = Surface Mount...
Atmel offers 8051 reprogrammable flash microcontrollers with programmable and erasable read-only memory, using high-density non-volatile memory technology. Family Name = AT89C Package Type = PDIP Mounting Type = Through Hole...
Atmel offers 8051 reprogrammable flash microcontrollers with programmable and erasable read-only memory, using high-density non-volatile memory technology. Family Name = AT89C Package Type = PLCC Mounting Type = Surface Mount...
Atmel offers 8051 reprogrammable flash microcontrollers with programmable and erasable read-only memory, using high-density non-volatile memory technology. Family Name = AT89C Package Type = SOIC Mounting Type = Surface Mount...
Atmel offers 8051 reprogrammable flash microcontrollers with programmable and erasable read-only memory, using high-density non-volatile memory technology. Family Name = AT89C Package Type = TQFP Mounting Type = Surface Mount...
Atmel offers a powerful ROMless 8051 microcontrollers that require a combination of performance, flexibility, and power efficiency. Family Name = AT80 Package Type = PDIL Mounting Type = Through Hole...
Atmel offers a powerful ROMless 8051 microcontrollers that require a combination of performance, flexibility, and power efficiency. Family Name = AT80 Package Type = PLCC Mounting Type = Surface Mount...
Atmel offers Flash 8051 microcontrollers featuring In-System Programming (ISP) that they can be programmed with the appropriate software, either in parallel or in serial mode. Family Name = AT89 Package...
Atmel offers Flash 8051 microcontrollers featuring In-System Programming (ISP) that they can be programmed with the appropriate software, either in parallel or in serial mode. Family Name = AT89C Package...
Atmel offers Flash 8051 microcontrollers featuring In-System Programming (ISP) that they can be programmed with the appropriate software, either in parallel or in serial mode. Family Name = AT89LP Package...
Atmel offers Flash 8051 microcontrollers featuring In-System Programming (ISP) that they can be programmed with the appropriate software, either in parallel or in serial mode. Family Name = AT89S Package...
Atmels SMART microcontrollers have been developed to support you with your Internet of Things innovations, providing secure devices with wireless connectivity, increased memory and data storage. Features & Benefits of...
Atmels tinyAVR® devices are optimized for applications that require performance, power efficiency, and ease-of-use in a small package. All picoPower devices are designed from the ground up for lowest possible...
Atmels tinyAVR® devices are optimized for applications that require performance, power efficiency, and ease-of-use in a small package. Small for applications where size is critical. Capacitive Touch. Fast and code...
ATSAMD21 ARM® Cortex®-M0+ Microcontrollers are SMARTâ„¢ ARM-based microcontrollers designed for migration with identical peripheral modules, hex compatible code, identical linear address map and pin compatible migration paths between all devices...
AVR32 is a high-performance 32-bit RISC microprocessor core, designed for cost-sensitive embedded applications, with particular emphasis on low power consumption, high code density and high performance. The processor implements a...
Based on the ARM® Cortex®-A5 processor, the Atmel® SMART SAMA5 series of microprocessor units (MPUs) delivers versatile high-performance, low-power, and advanced security for cost-sensitive industrial and consumer applications. The SAMA5...
Based on the ARM® Cortex®-M3 core, the Atmel® SMART SAM3A Flash microcontroller (MCU) is optimized for CAN connectivity and includes a high-speed USB (HS USB) MiniHost and device with on-chip...
Based on the ARM® Cortex®-M3 core, the Atmel® SMART SAM3N microcontroller (MCU) series combines a high-performance architecture, peripherals, and power–saving techniques to deliver uncompromised performance. They also include QTouch capacitive...
Based on the ARM® Cortex®-M3 core, the Atmel® SMART SAM3S Flash microcontroller (MCU) integrates features to simplify system design and reduce power consumption down to 2.3mW at 1MHz, 1.45mW/MHz at...
Based on the ARM® Cortex®-M3 core, the Atmel® SMART SAM3X Flash-based microcontroller (MCU) bring Enhanced connectivity by adding Ethernet, dual CAN and high-speed USB (HS USB) MiniHost and device with...
Based on the ARM® Cortex®-M3 Flash microcontroller, the Atmel® SMART SAM3U comes with on-chip high-speed USB Device-and-Transceiv er, SDIO/SDCard/MMC and SPI interfaces. The series also includes QTouch capacitive touch support,...
Based on the ARM® Cortex®-M4 processor, the Atmel® SMART SAM4L series of microcontroller units (MCUs) delivers the picoPower® Technology with the lowest power in active mode (down to 90µA/MHz) as...
Based on the powerful ARM® Cortex®-M4 core, the Atmel® SMART SAM4S series offers scalable performance, memory density and power efficiency. It integrates a hardware code protection. Family Name = ATSAM4...
Based on the powerful ARM® Cortex®-M4 core, the Atmel® SMART SAM4S series offers scalable performance, memory density and power efficiency. It integrates a hardware code protection. Family Name = SAM4S...
Functionally compatible module delivering μPD71051 functions using gate array μPD71051 (serial data communications LSI made by Renesas Electronics). Same size as 600 Mil 28-pin DIP IC, compatible with μPD71051 DIP...
Here at RS Components we have numerous megaAVR 8-bit microcontrollers from Atmel.Each microcontroller is based on an enhanced RISC architecture and features QTouch library support. All of the megaAVR microcontrollers...
Here at RS Components we have various megaAVR 8-bit microcontrollers from Atmel. Each of the microcontrollers is based on an enhanced RISC architecture and feature QTouch library support. All the...
MCU 12-Bit ARM7TDMI 126KB Flash LFCSP64 - Processors & Microcontrollers - Microcontrollers
MCU 12-Bit ARM7TDMI 126KB Flash LFCSP64 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16-bit/32-bit 126KB 108-Pin CSP-BGA - Processors & Microcontrollers - Microcontrollers
MCU 16-bit/32-bit 126KB 108-Pin CSP-BGA - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16-bit/32-bit 62KB 40-Pin LFCSP - Processors & Microcontrollers - Microcontrollers
MCU 16-bit/32-bit 62KB 40-Pin LFCSP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16-bit/32-bit ARM7TDMI 3.3V LQFP80EP - Processors & Microcontrollers - Microcontrollers
MCU 16-bit/32-bit ARM7TDMI 3.3V LQFP80EP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16-Bit/32-Bit RISC 126KB Flash 3.3V - Processors & Microcontrollers - Microcontrollers
MCU 16-Bit/32-Bit RISC 126KB Flash 3.3V - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16-Bit/32-Bit RISC 32KB Flash 3.3V - Processors & Microcontrollers - Microcontrollers
MCU 16-Bit/32-Bit RISC 32KB Flash 3.3V - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16-Bit/32-Bit RISC 62KB Flash 3.3V - Processors & Microcontrollers - Microcontrollers
MCU 16-Bit/32-Bit RISC 62KB Flash 3.3V - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16bit/32bit ARM7TDMI 2.5V LFCSP32EP - Processors & Microcontrollers - Microcontrollers
MCU 16bit/32bit ARM7TDMI 2.5V LFCSP32EP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16bit/32bit ARM7TDMI 2.5V LFCSP48EP - Processors & Microcontrollers - Microcontrollers
MCU 16bit/32bit ARM7TDMI 2.5V LFCSP48EP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 16bit/32bit ARM7TDMI 3.3V LFCSP64EP - Processors & Microcontrollers - Microcontrollers
MCU 16bit/32bit ARM7TDMI 3.3V LFCSP64EP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 32-bit SAM7SE ARM7TDMI RISC 512KB - Processors & Microcontrollers - Microcontrollers
MCU 32-bit SAM7SE ARM7TDMI RISC 512KB - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 8-bit 8052 62KB Flash 3.3/5V LFCSP56 - Processors & Microcontrollers - Microcontrollers
MCU 8-bit 8052 62KB Flash 3.3/5V LFCSP56 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 8-bit 8052 CISC 3.3V/5V LFCSP56EP - Processors & Microcontrollers - Microcontrollers
MCU 8-bit 8052 CISC 3.3V/5V LFCSP56EP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 8-Bit 8052 CISC 62KB Flash 5V - Processors & Microcontrollers - Microcontrollers
MCU 8-Bit 8052 CISC 62KB Flash 5V - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 8-bit 8052 CISC 62KB Flash 5V MQFP52 - Processors & Microcontrollers - Microcontrollers
MCU 8-bit 8052 CISC 62KB Flash 5V MQFP52 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 8-Bit ATtiny AVR 2KB Flash PDIP14 - Processors & Microcontrollers - Microcontrollers
MCU 8-Bit ATtiny AVR 2KB Flash PDIP14 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Tube. This product is non-returnable.
MCU 8-Bit CISC 62KB Flash 5V 52-Pin MQFP - Processors & Microcontrollers - Microcontrollers
MCU 8-Bit CISC 62KB Flash 5V 52-Pin MQFP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU 8Bit ATmega AVR 8KB Flash TQFP32 - Processors & Microcontrollers - Microcontrollers
MCU 8Bit ATmega AVR 8KB Flash TQFP32 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM 120MHz 1MB Prog TQFP-100 - Processors & Microcontrollers - Microcontrollers
MCU ARM 120MHz 1MB Prog TQFP-100 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM 120MHz 1MB Prog TQFP-128 - Processors & Microcontrollers - Microcontrollers
MCU ARM 120MHz 1MB Prog TQFP-128 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM 120MHz 1MB Prog TQFP-64 - Processors & Microcontrollers - Microcontrollers
MCU ARM 120MHz 1MB Prog TQFP-64 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM 120MHz 1MB Prog VQFN-64 - Processors & Microcontrollers - Microcontrollers
MCU ARM 120MHz 1MB Prog VQFN-64 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM 120MHz 512KB Prog TQFP-64 - Processors & Microcontrollers - Microcontrollers
MCU ARM 120MHz 512KB Prog TQFP-64 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM 120MHz 512KB Prog VQFN-48 - Processors & Microcontrollers - Microcontrollers
MCU ARM 120MHz 512KB Prog VQFN-48 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM 120MHz 512KB Prog VQFN-64 - Processors & Microcontrollers - Microcontrollers
MCU ARM 120MHz 512KB Prog VQFN-64 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU ARM Cortex-M3 256kB 3.6V WLCSP-64 - Processors & Microcontrollers - Microcontrollers
MCU AVR 8-Bit 16KB Prog SOIC-14 - Processors & Microcontrollers - Microcontrollers
MCU AVR 8-Bit 16KB Prog SOIC-14 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Reel. This product is non-returnable.
MCU AVR 8-Bit 16KB Prog SOIC-20 - Processors & Microcontrollers - Microcontrollers
MCU AVR 8-Bit 16KB Prog SOIC-20 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Reel. This product is non-returnable.
MCU AVR 8-Bit 16KB Prog VQFN-20 - Processors & Microcontrollers - Microcontrollers
MCU AVR 8-Bit 16KB Prog VQFN-20 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Reel. This product is non-returnable.
MCU AVR 8-Bit 16KB Prog VQFN-24 - Processors & Microcontrollers - Microcontrollers
MCU AVR 8-Bit 16KB Prog VQFN-24 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Reel. This product is non-returnable.
MCU Cortex-M3 128K Flash Power LFCSP64 - Processors & Microcontrollers - Microcontrollers
MCU Cortex-M3 128K Flash Power LFCSP64 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU, AVR, 16K Flash, USB, TQFP32 - Processors & Microcontrollers - Microcontrollers
MCU, AVR, 16K Flash, USB, TQFP32 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
MCU, AVR, 8-BIT, 32K Flash, USB, 32TQFP - Processors & Microcontrollers - Microcontrollers
MCU, AVR, 8-BIT, 32K Flash, USB, 32TQFP - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
Micro 12Bit, 62Kb Flash, ADUC842BSZ62-5 - Processors & Microcontrollers - Microcontrollers
Micro 12Bit, 62Kb Flash, ADUC842BSZ62-5 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
Micro 8052 62K Flash,12b ADC/DAC,MQFP52 - Processors & Microcontrollers - Microcontrollers
Micro 8052 62K Flash,2x16/24b ADC,MQFP52 - Processors & Microcontrollers - Microcontrollers
Micro ARM7 62K Flash,12b ADC/DAC,LQFP80 - Processors & Microcontrollers - Microcontrollers
Microcontroller,814A RU 8k 3/5V ADC-12 A - Processors & Microcontrollers - Microcontrollers
Microcontroller,814A RU 8k 3/5V ADC-12 A - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Tube. This product is non-returnable.
Microcontroller,814B RU 8k 3/5V ADC-12 B - Processors & Microcontrollers - Microcontrollers
Microcontroller,814B RU 8k 3/5V ADC-12 B - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Tube. This product is non-returnable.
Microcontroller,816B SZ 8k 3/5V 2xADC-16 - Processors & Microcontrollers - Microcontrollers
Microcontroller,816B SZ 8k 3/5V 2xADC-16 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
Microcontroller,824B SZ 8k 3/5V ADC-24/16 - Processors & Microcontrollers - Microcontrollers
Microcontroller,824B SZ 8k 3/5V ADC-24/16 - Processors & Microcontrollers - Microcontrollers Delivery on production packaging - Punnet. This product is non-returnable.
The ADuCM3027/ADuCM3029 Ultra Low Power (ULP) Microcontrollers with integrated Power Management, allow battery powered network edge nodes to process intelligently localised data with the smallest amount of system power needed.
The ADuCM350 device is a 16-bit precision, low-power meter-on-a-chip based on an ARM Cortex-M3 processor core. The ADuCM350 is designed with high-precision current, voltage and impedance measurement capabilities. It can...
The ADuCM360 is a 3.9kSPS, 24-bit data acquisition system that incorporates dual multichannel sigma-delta (Σ-Δ) analogue-to-digital converters (ADCs), an ARM Cortex-M3 core processor and memory on a single chip. The...
The ARM926â„¢-based Atmel® SMART SAM9G embedded microprocessor units (MPUs) are high-performance data speedway processors with extensive peripherals for connectivity and user interfaces. Family Name = AT91 Package Type = BGA...
The ARM926â„¢-based Atmel® SMART SAM9G embedded microprocessor units (MPUs) are high-performance data speedway processors with extensive peripherals for connectivity and user interfaces. Family Name = AT91 Package Type = LFBGA...
The ARM926â„¢-based Atmel® SMART SAM9G embedded microprocessor units (MPUs) are high-performance data speedway processors with extensive peripherals for connectivity and user interfaces. Family Name = AT91 Package Type = TFBGA...
The ARM926â„¢-based Atmel® SMART SAM9M embedded microprocessor units (MPUs) integrate an on-chip hardware video decoder and 2D accelerator, ensuring high-quality video functionality. It still preserves the full processing power of...
The ARM926â„¢-based Atmel® SMART SAM9X embedded microprocessor units (MPUs) are high-performance data speedway processors with clock running at 400MHz. They deliver a rich set of connectivity peripherals, such as dual...
The ATmegaxxxRFxx SoC is based on an AVR 8-Bit microcontroller core integrated with a 2.4GHz wireless transceiver. Designed for IEEE 802.15.4 compliant WPAN communication and ZigBee mesh network operation, it...
The Atmel ATmega328 Microcontroller is an 8-bit megaAVR device based on the AVR enhanced RISC architecture. By executing powerful instructions in a single clock cycle the ATmega328 achieves throughputs approaching...
The Atmel ATmega328P Microcontroller is an 8-bit megaAVR device based on the AVR enhanced RISC architecture. Featured is picoPower technology that offers ultra-low power consumption and low-power sleep modes, ideal...
The Atmel ATmega32U4 Microcontroller is an 8-bit megaAVR device based on the AVR enhanced RISC architecture. By executing powerful instructions in a single clock cycle the ATmega32U4 achieves throughputs approaching...
The Atmel® AT89LP family are high performance 8-bit microcontrollers that execute most instructions in a single clock cycle. Application performance can be boosted up, or at the same MIPS throughput...
The Atmel® SMART SAM G family, ATSAMG51 Flash Microcontrollers are optimized with a highly-efficient set of serial peripherals that are based on the 32-bit ARM® Cortex®-M4 RISC processor with Floating...
The Atmel® SMART SAM7S/SE ARM7TDMI® Flash microcontroller (MCU) offers improved performance for real-time applications. They feature high-speed Flash and SRAM, with an extensive peripheral set that includes USB 2.0 Device,...
The Atmel® SMART SAM7X/XC ARM7TDMI® Flash microcontroller (MCU) offers power and flexibility, delivering a solution for extensively networked, real-time embedded systems. They feature embedded high-speed Flash and SRAM, and an...
The ATSAMD20 ARM® Cortex®-M0 series of low power microcontrollers from Atmel are ideal for mobile applications, smart energy displays and touch interfaces. Features & Benefits of the ATSAMD20 microcontrollers. •256...
The FT51 device is an 8-bit 8051-compatible microcontroller with a comprehensive set of USB and other communications interfaces. 48MHz 8051-compatible processor core with single clock cycle instruction speed. 16KB MTP...
The FT90x series of 32-bit RISC-core microcontrollers provides an extensive range of connectivity options, making it the ideal choice for advanced technology bridging applications. Programs execute in zero wait-state RAM...
These megaAVR® microcontrollers are specially designed for lamp ballast and motor control applications. They offer substantial program and data memories with performance up to 20 MIPS. All megaAVR offer self-programmability...
These megaAVR® microcontrollers feature a USB controller and offer substantial program and data memories with performance up to 20 MIPS. All megaAVR offer self-programmability for fast, secure, cost-effective in-circuit upgrades.
These megaAVR® microcontrollers feature an LCD controller and offer substantial program and data memories with performance up to 20 MIPS. All megaAVR microcontrollers offer self-programmability for fast, secure, cost-effective in-circuit...
These megaAVR® microcontrollers feature Controller Area Network (CAN) 2.0A/B controller and are ISO 16845 certified.They also offer substantial program and data memories with performance up to 20 MIPS. All megaAVR...
This range of megaAVR microcontrollers feature picoPower technology — perfect for energy saving. They offer generous program and data memories with performance of up to 20 MIPS. Features & Benefits...

Next >>