RS Components, Ltd. Datasheets for Thermistor Temperature Probes
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Thermistor Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = NTC Probe Type = Air Probe Length = 50 mm, 115 mm Probe Diameter = 4 mm, 5 mm... | |
| Carel passive temperature probes when connected to the controller, provide a resistance value which is then converted to a temperature by the electronic controller. The probes are used mainly in... | |
| External temperature probe 12 mm - Temperature Measurement - Temperature Probes | |
| Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe... | |
| High temperature immersion probe NTC - Temperature Measurement - Temperature Probes | |
| Immersion probe for testo110 thermometer - Temperature Measurement - Temperature Probes | |
| IMMERSION/PENETR. PROBE NTC - Temperature Measurement - Temperature Probes | |
| Please order article 913-2601 for testo refrigeration set 0563 0002. This is a Smart Probes set for servicing, commissioning and error detection on air-conditioning and refrigeration systems. It comprises 2x... | |
| Please order article 913-2608 for testo heating set 0563 0004. This is a Smart Probes set for pressure and temperature measurement on heating systems. It comprises testo clamp thermometer115i (... | |
| RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Air Probe Length = 15mm Probe Diameter = 6mm Maximum Temperature Measurement... | |
| RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Air Probe Length = 40mm Probe Diameter = 6mm Maximum Temperature Measurement... | |
| RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Air Probe Length = 41mm Probe Diameter = 6mm Maximum Temperature Measurement... | |
| RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Liquid Probe Length = 48mm Probe Diameter = 6mm Maximum Temperature Measurement... | |
| SYSCAL(126701)TESTO NTC PROBE 0613-3311 - Temperature Measurement - Temperature Probes | |
| SYSCAL(5120676),test o110 immerse probe - Temperature Measurement - Temperature Probes | |
| The new testo 103 is the smallest folding thermometer in its class. Practical and easy to use it is ideal for use in many food applications including, restaurants, catering, food... | |
| The new testo 104 is the first waterproof folding thermometer. Robust and hygienic it is suitable for many applications in food production and quality assurance Ideally suited to core temperature... |