MCU ARM 120MHz 1MB Prog TQFP-64
MCU ARM 120MHz 1MB Prog TQFP-64
MCU ARM 120MHz 1MB Prog TQFP-64
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: ATSAMD51J20A-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD51J20A-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 862504-ATSAMD51J20A-
Series: SAM D51
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M4F
Speed: 120MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O: 51
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.63V
Family Name: ATSAMD51
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC MCU 32BIT 1MB FLASH 64TQFP
ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
IC MCU 32BIT 1MB FLASH 64TQFP
ARM Microcontrollers - MCU 120MHZ 1024KB FLASH 64 TQFP PKG 85C
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1449600 | 1449600P | 685-ATSAMD51J20A-AU | ATSAMD51J20A-AU-ND | 862504-ATSAMD51J20A-AU | ATSAMD51J20A-AU | ATSAMD51J20A-AU | ATSAMD51J20A-AU | ATSAMD51J20A-AU | ATSAMD51J20A-AU | ATSAMD51J20A-AU |
| Product Name | Microcontrollers | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMD51J20A-AU | Microcontroller IC | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | ||
| RAM | 256 KB | 256 KB | 256 KB | 1000 KB | 256 KB | 256 KB | 256 KB | ||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP (10x10) | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | |||
| Pin Count | 64 | 64 | 64 | 64 | |||||||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |