Microchip Technology, Inc. Microcontrollers AT89S8253-24PU

Description
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT89S8253-24PU - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40

Microcontroller, 8-Bit, FLASH, 8051 CPU, 24MHz, CMOS, PDIP40

Supplier's Site Datasheet
Microcontrollers - 1278157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278157
Microcontrollers 1278157
MCU 12K Flash 2K EEPROM 3.3/5V PDIP40

MCU 12K Flash 2K EEPROM 3.3/5V PDIP40

Supplier's Site
Microcontrollers - 1278157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278157P
Microcontrollers 1278157P
MCU 12K Flash 2K EEPROM 3.3/5V PDIP40

MCU 12K Flash 2K EEPROM 3.3/5V PDIP40

Supplier's Site
Microcontrollers - AT89S8253-24PU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89S8253-24PU-ND
Microcontrollers AT89S8253-24PU-ND
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89S8253-24PU - 079068-AT89S8253-24PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89S8253-24PU
079068-AT89S8253-24PU
Embedded - Embedded - Microcontrollers - AT89S8253-24PU 079068-AT89S8253-24PU
Manufacturer: Microchip Technology Win Source Part Number: 079068-AT89S8253-24P U Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Family Name: AT89S8253 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): IA8X44PDW40IR3 ; P89V51RB2FN,112; P89V51RD2BN,112; P89V51RC2FN; Introduction Date: July 11, 2003 ECCN: EAR99 Country of Origin: China, Taiwan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079068-AT89S8253-24PU
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Family Name: AT89S8253
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): IA8X44PDW40IR3 ; P89V51RB2FN,112; P89V51RD2BN,112; P89V51RC2FN;
Introduction Date: July 11, 2003
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 12KB Embedded Microcontroller MCU - 685-AT89S8253-24PU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 12KB Embedded Microcontroller MCU
685-AT89S8253-24PU
8-bit 8BIT 12KB Embedded Microcontroller MCU 685-AT89S8253-24PU
IC MCU 8BIT 12KB FLASH 40DIP Product overview: AT89S8253-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S8253-24PU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 12KB FLASH 40DIP Product overview: AT89S8253-24PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89S8253-24PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89S8253-24PU
8-bit Microcontrollers - MCU AT89S8253-24PU
8-bit Microcontrollers - MCU 12kB Flash 256B RAM 2.7V-5.5V

8-bit Microcontrollers - MCU 12kB Flash 256B RAM 2.7V-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89S8253-24PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89S8253-24PU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89S8253-24PU
IC MCU 8BIT 12KB FLASH 40DIP

IC MCU 8BIT 12KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - AT89S8253-24PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89S8253-24PU
Embedded - Microcontrollers AT89S8253-24PU
IC MCU 8BIT 12KB FLASH 40DIP

IC MCU 8BIT 12KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT89S8253-24PU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89S8253-24PU
Microcontrollers AT89S8253-24PU
IC MCU 8BIT 12KB FLASH 40DIP

IC MCU 8BIT 12KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT89S8253-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S8253-24PU
Microcontrollers AT89S8253-24PU
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - AT89S8253-24PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89S8253-24PU
Microcontrollers AT89S8253-24PU
8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

8051 89S Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT89S8253-24PU 1278157 1278157P AT89S8253-24PU-ND 079068-AT89S8253-24PU 685-AT89S8253-24PU AT89S8253-24PU AT89S8253-24PU AT89S8253-24PU AT89S8253-24PU AT89S8253-24PU
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT89S8253-24PU 8-bit 8BIT 12KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type CDIP; Other; DIP40 CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; 40-PDIP Other; Tube CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
ROM 12 KB 12 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details