Microchip Technology, Inc. Microcontrollers ATMEGA8535-16AU

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA8535-16AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA8535-16AU-ND
Microcontrollers ATMEGA8535-16AU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA8535-16AU - 010449-ATMEGA8535-16AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA8535-16AU
010449-ATMEGA8535-16AU
Embedded - Embedded - Microcontrollers - ATMEGA8535-16AU 010449-ATMEGA8535-16AU
Manufacturer: Microchip Technology Win Source Part Number: 010449-ATMEGA8535-16 AU Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010449-ATMEGA8535-16AU
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATMEGA8535-16AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATMEGA8535-16AU
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATMEGA8535-16AU
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8535-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16AU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: ATMEGA8535-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA8535-16AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1310345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310345
Microcontrollers 1310345
8 bit Microcontroller 8KB Flash TQFP

8 bit Microcontroller 8KB Flash TQFP

Supplier's Site
Microcontrollers - 1310345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1310345P
Microcontrollers 1310345P
8 bit Microcontroller 8KB Flash TQFP

8 bit Microcontroller 8KB Flash TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip - 68T3233 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip
68T3233
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip 68T3233
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-44; Product Range:AVR ATmega Family ATmega85X5 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA8535-16AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA8535-16AU
Embedded - Microcontrollers ATMEGA8535-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA8535-16AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA8535-16AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA8535-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA8535-16AU
8-bit Microcontrollers - MCU ATMEGA8535-16AU
8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 32 I/O Pins

8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 32 I/O Pins

Buy Now Datasheet
Microcontrollers - ATMEGA8535-16AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA8535-16AU
Microcontrollers ATMEGA8535-16AU
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA8535-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8535-16AU
Microcontrollers ATMEGA8535-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATMEGA8535-16AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA8535-16AU
Microcontrollers ATMEGA8535-16AU
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA8535-16AU-ND 010449-ATMEGA8535-16AU 685-ATMEGA8535-16AU 1310345 1310345P 68T3233 ATMEGA8535-16AU ATMEGA8535-16AU ATMEGA8535-16AU ATMEGA8535-16AU ATMEGA8535-16AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA8535-16AU 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 8 KB 512 KB 0.5120 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details