Atmel Corporation Microcontrollers AT32UC3A1512-AUT

Description
32bit Microcontroller, AVR32, 512K
Request a Quote Datasheet
Description
32bit Microcontroller, AVR32, 512K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1276578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276578P
Microcontrollers 1276578P
32bit Microcontroller, AVR32, 512K

32bit Microcontroller, AVR32, 512K

Supplier's Site
Microcontrollers - 1276578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276578
Microcontrollers 1276578
32bit Microcontroller, AVR32, 512K

32bit Microcontroller, AVR32, 512K

Supplier's Site
Microcontrollers - 1704269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1704269
Microcontrollers 1704269
32bit Microcontroller, AVR32, 512K

32bit Microcontroller, AVR32, 512K

Supplier's Site
Embedded - Embedded - Microcontrollers - AT32UC3A1512-AUT - 085376-AT32UC3A1512-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A1512-AUT
085376-AT32UC3A1512-AUT
Embedded - Embedded - Microcontrollers - AT32UC3A1512-AUT 085376-AT32UC3A1512-AUT
Manufacturer: Microchip Technology Win Source Part Number: 085376-AT32UC3A1512- AUT Packaging: Tray Core Processor: AVR Number of I/O: 69 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT32UC3A1512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 66MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100VET7BTR; STM32F100VCT6DTR; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 085376-AT32UC3A1512-AUT
Packaging: Tray
Core Processor: AVR
Number of I/O: 69
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT32UC3A1512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100VET7BTR; STM32F100VCT6DTR;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-AT32UC3A1512-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-AT32UC3A1512-AUT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-AT32UC3A1512-AUT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: AT32UC3A1512-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A1512-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: AT32UC3A1512-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A1512-AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT32UC3A1512-AUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A1512-AUT-ND
Microcontrollers AT32UC3A1512-AUT-ND
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A1512-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A1512-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A1512-AUT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Microcontrollers - AT32UC3A1512-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A1512-AUT
Microcontrollers AT32UC3A1512-AUT
AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

AVR AVR®32 UC3 A1 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3A1512-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A1512-AUT
Embedded - Microcontrollers AT32UC3A1512-AUT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3A1512-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A1512-AUT
Microcontrollers AT32UC3A1512-AUT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip - 68T4491 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip
68T4491
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip 68T4491
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3A1512-AUT
32-bit Microcontrollers - MCU AT32UC3A1512-AUT
32-bit Microcontrollers - MCU 32-bit 512KB Flash

32-bit Microcontrollers - MCU 32-bit 512KB Flash

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1276578P 1276578 085376-AT32UC3A1512-AUT 685-AT32UC3A1512-AUT AT32UC3A1512-AUT-ND AT32UC3A1512-AUT AT32UC3A1512-AUT AT32UC3A1512-AUT AT32UC3A1512-AUT 68T4491 AT32UC3A1512-AUT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - AT32UC3A1512-AUT 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Tqfp-100; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp QFP; TQFP; Other; 100-TQFP (14x14) Other; Tray TQFP; Other; 100-TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP
Pin Count 100 100 100 100
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details