Microchip Technology, Inc. Microcontrollers ATSAM4LC4CA-AU

Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4LC4CA-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LC4CA-AU-ND
Microcontrollers ATSAM4LC4CA-AU-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AU - 769275-ATSAM4LC4CA-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AU
769275-ATSAM4LC4CA-AU
Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AU 769275-ATSAM4LC4CA-AU
Manufacturer: Microchip Technology Win Source Part Number: 769275-ATSAM4LC4CA-A U Series: SAM4L Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 48MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 15x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68 V ~ 3.6 V Family Name: ATSAM4LC4CA Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VDT6BTR; STM32F100VDT6; MB9AF112NAPMC-G-JNE2 ; ECCN: 5A992.c Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769275-ATSAM4LC4CA-AU
Series: SAM4L
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 48MHz
Package: 100-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 15x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68 V ~ 3.6 V
Family Name: ATSAM4LC4CA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VDT6BTR; STM32F100VDT6; MB9AF112NAPMC-G-JNE2;
ECCN: 5A992.c
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAM4LC4CA-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAM4LC4CA-AU
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAM4LC4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LC4CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC4CA-AU can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LC4CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC4CA-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM4LC4CA-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LC4CA-AU
Embedded - Microcontrollers ATSAM4LC4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4LC4CA-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4LC4CA-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4LC4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LC4CA-AU
ARM Microcontrollers - MCU ATSAM4LC4CA-AU
ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

Buy Now Datasheet
Microcontrollers - ATSAM4LC4CA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4LC4CA-AU
Microcontrollers ATSAM4LC4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM4LC4CA-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4LC4CA-AU
Microcontrollers ATSAM4LC4CA-AU
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip - 81AC4436 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip
81AC4436
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip 81AC4436
MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip - 69W7996 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip
69W7996
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip 69W7996
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM4LC4CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LC4CA-AU
Microcontrollers ATSAM4LC4CA-AU
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4LC4CA-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LC4CA-AU
Microcontrollers ATSAM4LC4CA-AU
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4LC4CA-AU-ND 769275-ATSAM4LC4CA-AU 685-ATSAM4LC4CA-AU ATSAM4LC4CA-AU ATSAM4LC4CA-AU ATSAM4LC4CA-AU ATSAM4LC4CA-AU 81AC4436 69W7996 ATSAM4LC4CA-AU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AU 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-100; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 15x12b; D/A 1x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 0.0 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers