Atmel Corporation Microcontrollers AT32UC3A0256-ALUT

Description
MCU, AVR32, 256KB Flash, 144LQFP
Request a Quote Datasheet
Description
MCU, AVR32, 256KB Flash, 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1276575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276575P
Microcontrollers 1276575P
MCU, AVR32, 256KB Flash, 144LQFP

MCU, AVR32, 256KB Flash, 144LQFP

Supplier's Site
Microcontrollers - 1276575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276575
Microcontrollers 1276575
MCU, AVR32, 256KB Flash, 144LQFP

MCU, AVR32, 256KB Flash, 144LQFP

Supplier's Site
Microcontrollers - 1704266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1704266
Microcontrollers 1704266
MCU, AVR32, 256KB Flash, 144LQFP

MCU, AVR32, 256KB Flash, 144LQFP

Supplier's Site
 - AT32UC3A0256-ALUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PQFP144

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 66MHz, CMOS, PQFP144

Supplier's Site Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-AT32UC3A0256-ALUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-AT32UC3A0256-ALUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-AT32UC3A0256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP Product overview: AT32UC3A0256-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0256-ALU T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 144LQFP Product overview: AT32UC3A0256-ALUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3A0256-ALUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3A0256-ALUT - 911920-AT32UC3A0256-ALUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3A0256-ALUT
911920-AT32UC3A0256-ALUT
Embedded - Embedded - Microcontrollers - AT32UC3A0256-ALUT 911920-AT32UC3A0256-ALUT
Manufacturer: Microchip Technology Win Source Part Number: 911920-AT32UC3A0256- ALUT Series: AVR®32 UC3 A0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: AVR Speed: 66MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 109 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: AT32UC3 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911920-AT32UC3A0256-ALUT
Series: AVR®32 UC3 A0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: AVR
Speed: 66MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 109
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: AT32UC3
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - AT32UC3A0256-ALUT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3A0256-ALUT-ND
Microcontrollers AT32UC3A0256-ALUT-ND
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3A0256-ALUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3A0256-ALUT
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3A0256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site
Microcontrollers - AT32UC3A0256-ALUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT32UC3A0256-ALUT
Microcontrollers AT32UC3A0256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip - 68T4474 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip
68T4474
Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip 68T4474
MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3A0256-ALUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3A0256-ALUT
Embedded - Microcontrollers AT32UC3A0256-ALUT
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3A0256-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0256-ALUT
Microcontrollers AT32UC3A0256-ALUT
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - AT32UC3A0256-ALUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3A0256-ALUT
Microcontrollers AT32UC3A0256-ALUT
AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1276575P 1276575 AT32UC3A0256-ALUT 685-AT32UC3A0256-ALUT 911920-AT32UC3A0256-ALUT AT32UC3A0256-ALUT-ND AT32UC3A0256-ALUT AT32UC3A0256-ALUT 68T4474 AT32UC3A0256-ALUT AT32UC3A0256-ALUT
Product Name Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3A0256-ALUT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Avr32, 66Mhz, Lqfp-144; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Package Type QFP; Other; LQFP QFP; Other; Lqfp QFP; Other; QFP144 Other; Tray QFP; Other; 144-LQFP (20x20) LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pin Count 144 144 144 144
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers