IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13-20SSU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13-20SSU can be used for catalog matching and distributor lookup.
MCU 8-Bit AVR 1KB Flash 3.3/5V
MCU 8-Bit AVR 1KB Flash 3.3/5V
Manufacturer: Microchip Technology
Win Source Part Number: 010470-ATTINY13-20SS
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Family Name: ATtiny13
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): ATtiny13-20SSI; ATtiny13-20PI; ATtiny13-20PU; ATtiny13-20SI;
Introduction Date: January 06, 2004
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 1KB FLASH 8SOIC
8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins
IC MCU 8BIT 1KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13-20SSU | 1330948 | 1330948P | 010470-ATTINY13-20SSU | ATTINY13-20SSU-ND | ATTINY13-20SSU | ATTINY13-20SSU | 68T3491 | ATTINY13-20SSU | ATTINY13-20SSU | ATTINY13-20SSU |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY13-20SSU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.0640 KB | 1 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | ||||
| ROM | 0.0640 KB | 1 KB | 64 KB | 1 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |