RS Components, Ltd. Datasheets for Bluetooth® Chips

Bluetooth® chips are board level components which broadcast in the 2.4 GHz industrial, scientific, and medical (ISM) radio band.
Bluetooth® Chips: Learn more

Product Name Notes
30LD, Bluetooth LE and ZIbee module
39LD, Bluetooth LE and ZIbee module
ATWINC3400 802.11 b/g/n + Bluetooth 5 Mo
Audio & BLE/SPP Pass-through Module - Bl
BGM113 Bluetooth Module w/Antenna 256K
BL5340 series RF module,Trace Pad
BL651 Bluetooth v5 Module,Int. Antenna
BL652-SA,Dev Kit
BL653µ module,Nordic nRF52833,Trace pin
BL654,Bluetooth v5,802.15.4,NFC Module
BLE INDUSTRIAL AND IOT
BLE module BL653,Nordic nRF52833,Trace
BLE Module, CYBT-343026-01
Bluetooth 2.1 class 1 module without bui
Bluetooth 2.1 class 2 SMD Module
Bluetooth 4.2 BLE Module
Bluetooth 4.2 Module w/Antenna w/ROM
Bluetooth 5 Stereo Audio/Low Energy with
Bluetooth application processor
Bluetooth Audio Class 1 Module with Wire
Bluetooth Audio Class 1 Transceiver Modu
Bluetooth Audio Module with Wireless Con
Bluetooth BLE Module, Shielded, Antenna,
Bluetooth BLE Module, Shielded, Antenna
Bluetooth BLE Module, Unshielded, No Ant
Bluetooth L/Energy 4.1 Module w/Antenna
Bluetooth LE 5.2 RN Module, PCB antenna
Bluetooth LE 5.2 RN Module, U.FL antenna
Bluetooth Low Energy BLE Module
Bluetooth Low Energy Module
Bluetooth Module Class 2, v2.1, 4dBm
Bluetooth Module
Bluetooth v4.2 Module,NFC,Int Antenna
Bluetooth V41 LowEnergy Module, Antenna
BT 4.1 stereo audio with shield and buil
BT2.0 AT Module,Int Ant,BISM II Firmware
BTT-1 BLUETOOTH TRACKING TAG XXX
BTv4.0 dual Mode UART HCI,Module
BTv4.0 USB HCI,Module
Class 1 Bluetooth v2.0 Module,u.FL Conn
Class 1 Bluetooth v2.0 Module
Cypress Semiconductor, CYBLE-224116-01
Cypress Semiconductor, CYBT-413034-02
Cypress, CYBLE-212006-01
CYW954907AEVAL1F, Developmemt Kit for CY
Dev Kit, Module, Vela IF820, Integrated
Digilent 410-214 Bluetooth SoC
DVK, BL54L15µ, Bluetooth LE, MHF4
DVK, BL54L15µ, Bluetooth LE, Trace ANT
DVK, Sona NX611, 1218 Chip Antenna
DVK,BLE Module BL653 (nRF52833)
Enhanced Class1 BT,on board ant,Module
Evaluation Board for Audio & BLE/SPP
HCI Bluetooth RF Module with Antenna
Infineon Bluetooth Module CYBLE-343072-0
Infineon Bluetooth Module CYW20819A1KFBG
Infineon Bluetooth Module CYW20820A1KFBG
Infineon CYBLE-202007-01
Infineon CYBLE-212020-01
Infineon CYBLE-222014-01
Infineon CYBLE-416045-02
Infineon CYBT-213043-02
Infineon CYBT-243053-02
Lyra series - BT v5.3 PCB Module,antenna
Lyra series,BT v5.3 SIP Module
Microchip, Wireless Module, BM64SPKS1MC1
Module WLAN 2x2 MU-MIMO+Bluetooth 5.1
Module, Sterling LWB5+, Chip Antenna
Module, Vela IF820, Integrated Antenna
Module,BL654 PA,Integarted Antenna
Ophelia-I radio module without firmware
PAN1326C2 RF Module SMD Transceiver / Bl
PAN1770 BT 5.0 Module SMD
PAN1780 RF Module,Bluetooth 5.0,2400 MHz
PAN1780AT RF Module,Bluetooth5.0, 2400MHz
PAN1781 - Bluetooth® 5.1 IoT Module
PAN1782 RF Module,Bluetooth 5.1
Proteus-e Bluetooth 5.1 module
Proteus-I Bluetooth Smart 4.2 Module BLE
Proteus-II Bluetooth 5 ready module
Proteus-III Bluetooth 5.1 module SPI T&R
Setebos-I radio module 2.4GHz
Silicon Labs, BGM13S22F512GN-V3
Silicon Labs, BGM13S32F512GN-V3
SPBTLE-RFTR, Bluetooth Modules
ST BLUENRG-332AT
U-Wave bluetooth sans fil
U-Wave bluetoothIP67
USB Adapter,BL654 BT 5,Nordic SDK,Zephyr
Very low power application processor mod
Very low power network processor module