RS Components, Ltd. Datasheets for RF Frequency Multipliers

RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
RF Frequency Multipliers: Learn more

Product Name Notes
3.3V x4 Clock Multiplier, CDCVF25084PW - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
Clock Multiplier 10-Pin MSOP - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
Clock Multiplier 10-Pin MSOP - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Tube. This product is non-returnable.
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 20 mA Maximum Input Frequency = 50MHz Mounting Type...
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 43 mA Mounting Type = Surface Mount Package Type...
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 75 mA Maximum Input Frequency = 210MHz Mounting Type...
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 9 mA Maximum Input Frequency = 50MHz Mounting Type...
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 1 Maximum Supply Current = 95 mA Maximum Input Frequency = 25MHz Mounting Type...
Emitter Coupled Logic (ECL). Arithmetic functions such as counters, dividers Number of Elements per Chip = 2 Maximum Supply Current = 50 mA Maximum Input Frequency = 133MHz Mounting Type...
Multiplier & Zero Delay Buffer 3.3V SO8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
Multiplier & Zero Delay Buffer 3.3V SO8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Tube. This product is non-returnable.
PLL Clock Generator Dual 32MHz to 208MHz - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
PLL Clock Generator Dual 32MHz to 208MHz - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Punnet. This product is non-returnable.
PLL clock multiplier single MSOP8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
PLL clock multiplier single MSOP8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Tube. This product is non-returnable.
PLL clock multiplier single QSOP20 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
PLL clock multiplier single QSOP20 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Tube. This product is non-returnable.
PLL clock multiplier single QSOP28 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
PLL clock multiplier single QSOP28 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Tube. This product is non-returnable.
PLL clock multiplier single SOIC8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
PLL clock multiplier single SOIC8 - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Tube. This product is non-returnable.
The Silicon Labs Si531x/2x/6x/7x jitter attenuators generate any combination of output frequencies from any input frequency. Using the Silicon Labs third-generation DSPLL architecture they simplify your clock tree design by...
These jitter attenuating clock multipliers combine either two or four DSPLL and provide access to any of the four inputs and provide low jitter clocks on any of the outputs.
Zero Delay PLL Clock Multiplier Single - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers
Zero Delay PLL Clock Multiplier Single - Clocks, Timing & Frequency Control Circuits - PLL Frequency Multipliers Delivery on production packaging - Tube. This product is non-returnable.