Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9263B-CU-100 AT91SAM9263B-CU-100

Description
Manufacturer: Microchip Technology Win Source Part Number: 010358-AT91SAM9263B- CU-100 Packaging: Tray Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Family Name: AT91SAM9263 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 200MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): SPC5747CK0AMMN6; SPC5747CK0AVMN6; SP5748GBK0AMMN6R ; SPC5748GSK1MMN6; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010358-AT91SAM9263B- CU-100 Packaging: Tray Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Family Name: AT91SAM9263 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 200MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): SPC5747CK0AMMN6; SPC5747CK0AVMN6; SP5748GBK0AMMN6R ; SPC5748GSK1MMN6; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9263B-CU-100 - 010358-AT91SAM9263B-CU-100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9263B-CU-100
010358-AT91SAM9263B-CU-100
Embedded - Embedded - Microcontrollers - AT91SAM9263B-CU-100 010358-AT91SAM9263B-CU-100
Manufacturer: Microchip Technology Win Source Part Number: 010358-AT91SAM9263B- CU-100 Packaging: Tray Core Processor: ARM9 Number of I/O: 160 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM Family Name: AT91SAM9263 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 324-TFBGA (15x15) Speed(Frequency): 200MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Alternative Parts (Cross-Reference): SPC5747CK0AMMN6; SPC5747CK0AVMN6; SP5748GBK0AMMN6R ; SPC5748GSK1MMN6; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010358-AT91SAM9263B-CU-100
Packaging: Tray
Core Processor: ARM9
Number of I/O: 160
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
Family Name: AT91SAM9263
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 324-TFBGA (15x15)
Speed(Frequency): 200MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 96K x 8
Alternative Parts (Cross-Reference): SPC5747CK0AMMN6; SPC5747CK0AVMN6; SP5748GBK0AMMN6R ; SPC5748GSK1MMN6;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors AT91SAM9263B-CU-100
IC MCU 32BIT 128KB ROM 324TFBGA

IC MCU 32BIT 128KB ROM 324TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010358-AT91SAM9263B-CU-100 AT91SAM9263B-CU-100
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9263B-CU-100 Microprocessors
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 200 MHz 200 MHz
RAM 128 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAFNUMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 4 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details