Atmel Corporation 8-bit 8BIT 64KB Embedded Microcontroller MCU AT89C51ED2-RLTUM

Description
IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ED2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RLTUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ED2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RLTUM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT89C51ED2-RLTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT89C51ED2-RLTUM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT89C51ED2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ED2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RLTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44VQFP Product overview: AT89C51ED2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT89C51ED2-RLTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-RLTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT89C51ED2-RLTUM-ND
Microcontrollers AT89C51ED2-RLTUM-ND
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT89C51ED2-RLTUM - 087551-AT89C51ED2-RLTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89C51ED2-RLTUM
087551-AT89C51ED2-RLTUM
Embedded - Embedded - Microcontrollers - AT89C51ED2-RLTUM 087551-AT89C51ED2-RLTUM
Manufacturer: Microchip Technology Win Source Part Number: 087551-AT89C51ED2-RL TUM Packaging: Tray Core Processor: 80C51 Number of I/O: 34 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Oscillator Type: External Family Name: 89C51 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): P89C51RD2BBD/01,55; P89C51RB2BBD/01,557; P89C51RD2HBBD/00,551 ; Introduction Date: June 27, 2003 ECCN: 3A991.a.2 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087551-AT89C51ED2-RLTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 34
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Oscillator Type: External
Family Name: 89C51
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): P89C51RD2BBD/01,55; P89C51RB2BBD/01,557; P89C51RD2HBBD/00,551;
Introduction Date: June 27, 2003
ECCN: 3A991.a.2
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT89C51ED2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RLTUM
Microcontrollers AT89C51ED2-RLTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT89C51ED2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT89C51ED2-RLTUM
Microcontrollers AT89C51ED2-RLTUM
80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)

Buy Now Datasheet
MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 44-Pin VQFP Tray - 536-AT89C51ED2-RLTUM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 44-Pin VQFP Tray
536-AT89C51ED2-RLTUM
MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 44-Pin VQFP Tray 536-AT89C51ED2-RLTUM
MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 44-Pin VQFP Tray

MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 44-Pin VQFP Tray

Supplier's Site
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip - 68T4897 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip
68T4897
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip 68T4897
MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 60MHZ, VQFP-44; Product Range:8051 Family AT89C51 Series Microcontrollers; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:VQFP; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - AT89C51ED2-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT89C51ED2-RLTUM
Microcontrollers AT89C51ED2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT89C51ED2-RLTUM
8-bit Microcontrollers - MCU AT89C51ED2-RLTUM
8-bit Microcontrollers - MCU 64kB Flash 2048B RAM 2.7V-5.5V

8-bit Microcontrollers - MCU 64kB Flash 2048B RAM 2.7V-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT89C51ED2-RLTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT89C51ED2-RLTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT89C51ED2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site
Embedded - Microcontrollers - AT89C51ED2-RLTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89C51ED2-RLTUM
Embedded - Microcontrollers AT89C51ED2-RLTUM
IC MCU 8BIT 64KB FLASH 44VQFP

IC MCU 8BIT 64KB FLASH 44VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT89C51ED2-RLTUM AT89C51ED2-RLTUM-ND 087551-AT89C51ED2-RLTUM AT89C51ED2-RLTUM AT89C51ED2-RLTUM 536-AT89C51ED2-RLTUM 68T4897 AT89C51ED2-RLTUM AT89C51ED2-RLTUM AT89C51ED2-RLTUM AT89C51ED2-RLTUM
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT89C51ED2-RLTUM Microcontrollers Microcontrollers MCU 8-bit AT89 80C51 CISC 64KB Flash 3.3V/5V 44-Pin VQFP Tray Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Package Type Other; Tray LFQP; Other; 44-LQFP QFP; Other; 44-VQFP (10x10) QFP; Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP Other; VQFP QFP; Other; 44-LQFP QFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details