Microchip Technology, Inc. Microcontrollers AT80C51RD2-SLSUM

Description
Microcontroller 8051, 80C51 ROMless
Request a Quote Datasheet
Description
Microcontroller 8051, 80C51 ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1276606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276606P
Microcontrollers 1276606P
Microcontroller 8051, 80C51 ROMless

Microcontroller 8051, 80C51 ROMless

Supplier's Site
Microcontrollers - 1276606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1276606
Microcontrollers 1276606
Microcontroller 8051, 80C51 ROMless

Microcontroller 8051, 80C51 ROMless

Supplier's Site
 - AT80C51RD2-SLSUM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, ROM LESS, 80C51 CPU, 40MHz, CMOS, PQCC44

Microcontroller, 8-Bit, ROM LESS, 80C51 CPU, 40MHz, CMOS, PQCC44

Supplier's Site Datasheet
Microcontrollers - AT80C51RD2-SLSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT80C51RD2-SLSUM-ND
Microcontrollers AT80C51RD2-SLSUM-ND
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-AT80C51RD2-SLSUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-AT80C51RD2-SLSUM
8-bit 8BIT Embedded Microcontroller MCU 685-AT80C51RD2-SLSUM
IC MCU 8BIT ROMLESS 44PLCC Product overview: AT80C51RD2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RD2-SLSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44PLCC Product overview: AT80C51RD2-SLSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RD2-SLSUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT80C51RD2-SLSUM - 1019689-AT80C51RD2-SLSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT80C51RD2-SLSUM
1019689-AT80C51RD2-SLSUM
Embedded - Embedded - Microcontrollers - AT80C51RD2-SLSUM 1019689-AT80C51RD2-SLSUM
Manufacturer: Microchip Technology Win Source Part Number: 1019689-AT80C51RD2-S LSUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Family Name: AT80C51RD2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): EE80C51RA1; IA8344-PLC44I; P80C51RA+4A; P80C32UBAA,512; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019689-AT80C51RD2-SLSUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Family Name: AT80C51RD2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): EE80C51RA1; IA8344-PLC44I; P80C51RA+4A; P80C32UBAA,512;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT80C51RD2-SLSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT80C51RD2-SLSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT80C51RD2-SLSUM
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site
Embedded - Microcontrollers - AT80C51RD2-SLSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT80C51RD2-SLSUM
Embedded - Microcontrollers AT80C51RD2-SLSUM
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT80C51RD2-SLSUM
8-bit Microcontrollers - MCU AT80C51RD2-SLSUM
8-bit Microcontrollers - MCU MCU 8-Bit HI Perform ROMless 3-5V

8-bit Microcontrollers - MCU MCU 8-Bit HI Perform ROMless 3-5V

Buy Now Datasheet
Microcontrollers - AT80C51RD2-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT80C51RD2-SLSUM
Microcontrollers AT80C51RD2-SLSUM
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT80C51RD2-SLSUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT80C51RD2-SLSUM
Microcontrollers AT80C51RD2-SLSUM
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Microcontrollers - AT80C51RD2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51RD2-SLSUM
Microcontrollers AT80C51RD2-SLSUM
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - AT80C51RD2-SLSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51RD2-SLSUM
Microcontrollers AT80C51RD2-SLSUM
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1276606P 1276606 AT80C51RD2-SLSUM AT80C51RD2-SLSUM-ND 685-AT80C51RD2-SLSUM 1019689-AT80C51RD2-SLSUM AT80C51RD2-SLSUM AT80C51RD2-SLSUM AT80C51RD2-SLSUM AT80C51RD2-SLSUM AT80C51RD2-SLSUM
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT80C51RD2-SLSUM Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Package Type PLCC; Other; PLCC PLCC; Other; Plcc PLCC; Other; PLCC44 Other; 44-LCC (J-Lead) Other; Tube PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Pin Count 44 44 44 44
RAM 1.02 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details