AVR, 8KB FLASH, 512B EE, 1KB SRAM, TQFP
AVR, 8KB FLASH, 512B EE, 1KB SRAM, TQFP
IC MCU 8BIT 8KB FLASH 32TQFP Product overview: ATMEGA88PB-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA88PB-AU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 845008-ATMEGA88PB-AU
Series: AVR® ATmega, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Tray
Number of I/O: 27
Family Name: ATMEGA88
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATMEGA88PB-AUIN
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
MICROCHIP - ATMEGA88PB-AU - MCU, 8BIT, AVR, 20MHZ, TQFP-32
MCU, 8BIT, AVR, 20MHZ, TQFP-32; Product Range:AVR ATmega Family ATmega88 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:27I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 32TQFP
8-bit Microcontrollers - MCU 8KB 512B 1KB 20 MHZ TQFP GRN
IC MCU 8BIT 8KB FLASH 32TQFP
IC MCU 8BIT 8KB FLASH 32TQFP
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1310366 | 1310366P | 685-ATMEGA88PB-AU | 845008-ATMEGA88PB-AU | ATMEGA88PB-AU-ND | 536-ATMEGA88PB-AU | 44AC2208 | ATMEGA88PB-AU | ATMEGA88PB-AU | ATMEGA88PB-AU | ATMEGA88PB-AU | ATMEGA88PB-AU |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATMEGA88PB-AU | Microcontrollers | MICROCHIP - ATMEGA88PB-AU - MCU, 8BIT, AVR, 20MHZ, TQFP-32 | Mcu, 8Bit, Avr, 20Mhz, Tqfp-32; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 1.02 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 8 KB | 8 KB | 0.5120 KB | 8 KB | ||||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 32-TQFP | QFP; Other; 32-TQFP | TQFP; Other; TQFP | TQFP; Other; 32-TQFP | QFP; Other; 32-TQFP | QFP; TQFP; Other; 32-TQFP | |||
| Pin Count | 32 | 32 | 32 | 32 | 32 | 32 |