MCU 8-Bit AVR 2KB Flash 2.5/3.3/5V
MCU 8-Bit AVR 2KB Flash 2.5/3.3/5V
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDIP20
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-PDIP
Manufacturer: Atmel
Win Source Part Number: 1149623-ATTINY2313V-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 20DIP Product overview: ATTINY2313V-10PU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313V-10PU
8-bit Microcontrollers - MCU 2kB Flash 0.128kB EEPROM 18 I/O Pins
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-PDIP
IC MCU 8BIT 2KB FLASH 20DIP
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, DIP-20; Product Range:AVR ATtiny Family ATtiny23 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 2KB FLASH 20DIP
IC MCU 8BIT 2KB FLASH 20DIP
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1330980P | 1330980 | ATTINY2313V-10PU | ATTINY2313V-10PU-ND | 1149623-ATTINY2313V-10PU | 685-ATTINY2313V-10PU | ATTINY2313V-10PU | ATTINY2313V-10PU | ATTINY2313V-10PU | 68T3558 | ATTINY2313V-10PU | ATTINY2313V-10PU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY2313V-10PU | 8-bit 8BIT 2KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dip-20; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Package Type | CDIP; PDIP; Other; PDIP | CDIP; PDIP; Other; Pdip | CDIP; Other; DIP20 | CDIP; Other; "20-DIP (0.300"", 7.62mm)" | Other; Tube | CDIP; Other; 20-DIP (0.300\", 7.62mm) | CDIP; Other; 20-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 20-DIP (0.300", 7.62mm) | |||
| Pin Count | 20 | 20 | 20 | 20 | ||||||||
| ROM | 2 KB | 2 KB | 0.1280 KB | |||||||||
| Life Cycle Stage | Active | Active | Active |