RS Components, Ltd. Datasheets for Logic Decoders and Demultiplexers
Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines.
Logic Decoders and Demultiplexers: Learn more
| Product Name | Notes |
|---|---|
| 3 to 8 Decoder/Demultiplexe r PDIP16 - Standard Logic - Decoders & Demultiplexers | |
| 3 to 8 Decoder/Demultiplexe r PDIP16 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| 3 to 8 Decoder/Demultiplexe r TSSOP16 - Standard Logic - Decoders & Demultiplexers | |
| 8-Ch Multiplexer/Demultip lexer SOIC16 - Standard Logic - Decoders & Demultiplexers | |
| 8-Ch Multiplexer/Demultip lexer SOIC16 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. | |
| Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8... | |
| Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability... | |
| Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = 74ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per... | |
| Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per... | |
| Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per... | |
| Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number... | |
| Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number... | |
| Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number... | |
| Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements... | |
| Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Input... | |
| Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Logic Family... | |
| Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5 V. 7 V tolerant inputs Logic Family = LVX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number... | |
| Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5V. 7V tolerant inputs Logic Family = LVX Logic Function = Decoder Demultiplexing Capability = 3-of-8 Number of Elements per... | |
| Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of... | |
| Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of... | |
| Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit Logic Family = TinyLogic UHS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-2... | |
| Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit Logic Family = TinyLogic UHS Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number... | |
| Analog Mux/Demux SwitCh Quad 2:1 137MHz - Standard Logic - Decoders & Demultiplexers | |
| Analog Mux/Demux SwitCh Quad 2:1 137MHz - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| BCD to decimal decoder/demux,HEF402 8BT - Standard Logic - Decoders & Demultiplexers | |
| BCD-7segment latch/decoder,HEF454 3BT - Standard Logic - Decoders & Demultiplexers | |
| BCD-7segment latch/decoder,HEF454 3BT - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| Clock Multiplexer 2:1:9 QFN32 - Standard Logic - Decoders & Demultiplexers | |
| Clock Multiplexer 2:1:9 QFN32 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| Decoder/Demultiplexe r 3:8 CMOS SO-16 - Standard Logic - Decoders & Demultiplexers | |
| Decoder/Demultiplexe r 3:8 CMOS SO-16 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| Decoder/Demultiplexe r Dual 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers | |
| Decoder/Demultiplexe r Single 16-Pin PDIP - Standard Logic - Decoders & Demultiplexers | |
| Decoder/Demultiplexe r Single 16-Pin PDIP - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| Decoder/Demultiplexe r Single 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers | |
| Decoder/demultiplexe r,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers | |
| Decoder/demultiplexe r,CD74ACT138M SOIC16 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| Decoder/demultiplexe r,CD74HCT138M SOIC16 - Standard Logic - Decoders & Demultiplexers | |
| Decoder/Demux Single 3-to-8 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers | |
| Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Decoder Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Output Type =... | |
| Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input... | |
| Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 4 Number of Input... | |
| Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 4 Number of Input... | |
| Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin... | |
| Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = SOIC Pin... | |
| Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin... | |
| Differential (ECL) parallel-to-serial and serial-to-parallel converters. Logic Family = ECL Logic Function = Converter Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 8 Number of Input Enables per... | |
| Dual Diff 2:1 Multiplexer SOICW20 - Standard Logic - Decoders & Demultiplexers | |
| Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = F Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per... | |
| HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers | |
| HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter,... | |
| HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Mounting Type = Through Hole Package Type = PDIP... | |
| High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HC Logic Function = Decoder Demultiplexing Capability = 3-of-8 Number of Elements per... | |
| High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = 74HC Logic Function = Decoder Demultiplexing Capability = 3-of-8 Number of Elements per... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements... | |
| High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of... | |
| IC, CMOS, 4000B series logic - Standard Logic - Decoders & Demultiplexers | |
| IC, Fairchild, 74VHCT138AMTC - Standard Logic - Decoders & Demultiplexers | |
| IC, Fairchild, 74VHCT138AMTC - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| IC, Fairchild, NC7SV19P6X - Standard Logic - Decoders & Demultiplexers | |
| IC, Fairchild, NC7SV19P6X - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| IC,C-MOS Logic,4000Series - Standard Logic - Decoders & Demultiplexers | |
| IC,Logic,74VHC Series - Standard Logic - Decoders & Demultiplexers | |
| IC,Logic,74VHC Series TSSOP16,3-TO-8 LI - Standard Logic - Decoders & Demultiplexers | |
| Logic,74VHC,3 to 8 Line Decoder,US16 - Standard Logic - Decoders & Demultiplexers | |
| Logic,C-MOS,74VHC,TC 74VHC238FT - Standard Logic - Decoders & Demultiplexers | |
| Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = LV Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per... | |
| Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = LV Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per... | |
| Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds... | |
| Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = 74LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number... | |
| Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8... | |
| MC14028BDG, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers | |
| MC14028BDG, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers | |
| MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers | |
| MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC14511BDWR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers | |
| MC14511BDWR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers | |
| MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| MC14555BDG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers | |
| MC14555BDG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers | |
| MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC74AC139DG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers | |
| MC74AC139DG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC74ACT138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers | |
| MC74ACT138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC74ACT139DG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers | |
| MC74ACT139DG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| MC74VHCT138ADR2G, CMOS DECODER 3 TO 8 - Standard Logic - Decoders & Demultiplexers | |
| MC74VHCT138ADR2G, CMOS DECODER 3 TO 8 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| MC74VHCT259ADR2G, LOG CMOS 8-BIT ADDRESS - Standard Logic - Decoders & Demultiplexers | |
| MC74VHCT259ADR2G, LOG CMOS 8-BIT ADDRESS - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| MC74VHCT259ADTG, LOG CMOS 8-BIT ADDRESS - Standard Logic - Decoders & Demultiplexers | |
| MC74VHCT259ADTG, LOG CMOS 8-BIT ADDRESS - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| NL7SZ18DFT2G, LOG 2:1 MUX WIT TRI-STATE - Standard Logic - Decoders & Demultiplexers | |
| NL7SZ18DFT2G, LOG 2:1 MUX WIT TRI-STATE - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| NL7SZ18MUR2G, NSEBTHAI MUX TRI STATE - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| NL7SZ19DFT2G, LOG 2:1 MUX - Standard Logic - Decoders & Demultiplexers | |
| NL7SZ19DFT2G, LOG 2:1 MUX - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable. | |
| Non inverting decoder/demux,CD74AC T238E - Standard Logic - Decoders & Demultiplexers | |
| Non inverting decoder/demux,CD74AC T238E - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable. | |
| NXP range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar... | |
| Process: CMOS. Mains voltage: 2 to 3.6 V Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of... | |
| Process: CMOS. Mains voltage: 2 to 5.5 V Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of... | |
| Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input... | |
| Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input... | |
| Process: CMOS. Power supply voltage: 1.2 to 3.6 V Logic Family = VCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number... | |
| Process: CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 1 Number of Input Enables per Element = 0... | |
| Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible... | |
| Standard TTL logic. Operating Voltage 4.75 to 5.25 Logic Family = 74 Logic Function = Decoder, Driver Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of... | |
| Standard TTL logic. Operating Voltage 4.75 to 5.25 Logic Family = 74 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element... | |
| Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic... | |
| Texas Instruments Complex Function ICs from the 74HCT CMOS Logic Family includes Binary Adders, Magnitude & Identity Comparators, PLLs (Phase Locked Loop) and 4-to-7 BCD Decoder/Drivers. Inputs of the 74HCT... | |
| Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction... | |
| Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate... | |
| Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps... | |
| Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use... | |
| Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds... | |
| Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder, Demultiplexer Demultiplexing Capability =... | |
| Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder Demultiplexing Capability = 4-of-10... | |
| Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder Demultiplexing Capability = 4-of-7... | |
| Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = CD4000 Logic Function = Decoder, Latch Demultiplexing Capability =... | |
| Texas Instruments range of Flip-Flops and Latches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the... | |
| Texas Instruments range of Flip-Flops and Latches from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to... | |
| The 74AHC are an advanced high-speed series of CMOS devices from Diodes Inc. Suitable for general purpose, the logic ICs are compatible with a wide variety of applications. The Diodes... | |
| The 74HC family by DiodesZetex is made up of high-speed logic devices that use CMOS circuitry. It is a series of general purpose logics ICs with low power consumption. A... | |
| The HCS series of KeeLoq encoders/decoders work with Ir or RF transmitter and receiver devices to make secure 3- or 4-button wireless remote control systems. Applications: Automotive RKE systems, Automotive... | |
| The HT12E/D chipset works with an Ir or RF transmitter and receiver device to make a 4-button wireless remote control system. 8-bit ID (Address) code set by switches. Encoder sends... | |
| The Toshiba TC4S/4W Series is a family of Low-voltage One-Gate standard CMOS (L-MOS) logic devices. ⢠Operating voltage 3V to 18V maximum Logic Family = CMOS Output Type = CMOS... |