Microchip Technology, Inc. Microcontrollers ATTINY13V-10SU

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY13V-10SU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13V-10SU-ND
Microcontrollers ATTINY13V-10SU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY13V-10SU - 091775-ATTINY13V-10SU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13V-10SU
091775-ATTINY13V-10SU
Embedded - Embedded - Microcontrollers - ATTINY13V-10SU 091775-ATTINY13V-10SU
Manufacturer: Microchip Technology Win Source Part Number: 091775-ATTINY13V-10S U Packaging: Tube/Rail Core Processor: AVR Number of I/O: 6 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 4x10b Family Name: ATtiny13 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): ATTINY13V10SIR; ATtiny13V-10SI; ATtiny13V-10PU; Introduction Date: January 06, 2004 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 091775-ATTINY13V-10SU
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Family Name: ATtiny13
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): ATTINY13V10SIR; ATtiny13V-10SI; ATtiny13V-10PU;
Introduction Date: January 06, 2004
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13V-10SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13V-10SU
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13V-10SU
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13V-10SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip - 68T3522 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip
68T3522
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip 68T3522
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-8; Product Range:AVR ATtiny Family ATtiny13 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13V-10SU
8-bit Microcontrollers - MCU ATTINY13V-10SU
8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13V-10SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13V-10SU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13V-10SU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site
Microcontrollers - ATTINY13V-10SU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY13V-10SU
Microcontrollers ATTINY13V-10SU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - ATTINY13V-10SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13V-10SU
Microcontrollers ATTINY13V-10SU
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY13V-10SU
Embedded - Microcontrollers ATTINY13V-10SU
IC MCU 8BIT 1KB FLASH 8SOIC

IC MCU 8BIT 1KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY13V-10SU-ND 091775-ATTINY13V-10SU 685-ATTINY13V-10SU 68T3522 ATTINY13V-10SU ATTINY13V-10SU ATTINY13V-10SU ATTINY13V-10SU ATTINY13V-10SU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY13V-10SU 8-bit 8BIT 1KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 4x10b
RAM 0.0640 KB 1 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM 1 KB 64 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details