Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU AT91SAM7S64C-AU

Description
IC MCU 16/32BIT 64KB FLSH 64LQFP Product overview: AT91SAM7S64C-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 64KB FLSH 64LQFP Product overview: AT91SAM7S64C-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-AU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT91SAM7S64C-AU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT91SAM7S64C-AU
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT91SAM7S64C-AU
IC MCU 16/32BIT 64KB FLSH 64LQFP Product overview: AT91SAM7S64C-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-AU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 64KB FLSH 64LQFP Product overview: AT91SAM7S64C-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S64C-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU - 087616-AT91SAM7S64C-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU
087616-AT91SAM7S64C-AU
Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU 087616-AT91SAM7S64C-AU
Manufacturer: Microchip Technology Win Source Part Number: 087616-AT91SAM7S64C- AU Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: AT91SAM7S64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ADUC7128BSTZ126; LPC54102J256BD64QL; ADUC7025BSTZ62; ADUC7128BSTZ126-RL; Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087616-AT91SAM7S64C-AU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT91SAM7S64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): ADUC7128BSTZ126; LPC54102J256BD64QL; ADUC7025BSTZ62; ADUC7128BSTZ126-RL;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 1278173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278173P
Microcontrollers 1278173P
MCU 32-Bit ARM7TDMI 64KB Flash 3.3V

MCU 32-Bit ARM7TDMI 64KB Flash 3.3V

Supplier's Site
Microcontrollers - 1278173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1278173
Microcontrollers 1278173
MCU 32-Bit ARM7TDMI 64KB Flash 3.3V

MCU 32-Bit ARM7TDMI 64KB Flash 3.3V

Supplier's Site
Microcontrollers - AT91SAM7S64C-AU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7S64C-AU-ND
Microcontrollers AT91SAM7S64C-AU-ND
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - AT91SAM7S64C-AU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7S64C-AU
Microcontrollers AT91SAM7S64C-AU
IC MCU 16/32BIT 64KB FLSH 64LQFP

IC MCU 16/32BIT 64KB FLSH 64LQFP

Supplier's Site Datasheet
Microcontrollers - AT91SAM7S64C-AU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7S64C-AU
Microcontrollers AT91SAM7S64C-AU
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7S64C-AU
ARM Microcontrollers - MCU AT91SAM7S64C-AU
ARM Microcontrollers - MCU 64K Flash SRAM 16K ARM based MCU

ARM Microcontrollers - MCU 64K Flash SRAM 16K ARM based MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7S64C-AU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7S64C-AU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7S64C-AU
IC MCU 16/32BIT 64KB FLSH 64LQFP

IC MCU 16/32BIT 64KB FLSH 64LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AT91SAM7S64C-AU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
AT91SAM7S64C-AU
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) AT91SAM7S64C-AU
64KB 1.65V~1.95V ARMOther series 55MHz 32 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.65V~1.95V ARMOther series 55MHz 32 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-64; Product Range Microchip - 68T5165 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-64; Product Range Microchip
68T5165
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-64; Product Range Microchip 68T5165
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 55MHZ, LQFP-64; Product Range:SAM32 Family AT91SAM7S Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:55MHz; Program Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7S64C-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S64C-AU
Embedded - Microcontrollers AT91SAM7S64C-AU
IC MCU 16/32BIT 64KB FLSH 64LQFP

IC MCU 16/32BIT 64KB FLSH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7S64C-AU 087616-AT91SAM7S64C-AU 1278173P 1278173 AT91SAM7S64C-AU-ND AT91SAM7S64C-AU AT91SAM7S64C-AU AT91SAM7S64C-AU AT91SAM7S64C-AU AT91SAM7S64C-AU 68T5165 AT91SAM7S64C-AU
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7S64C-AU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-64; Product Range Microchip Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit; 32bit 32 Bit; 32bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 volts 1.65 to 1.95 volts
Serial Interface SPI/TWI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details